EN
  • EN
  • DE
  • IT

MMA8110EGR2

Part No MMA8110EGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCEL 100G DSI/SPI 16SOIC / Accelerometer Z Axis ±100g 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Type Digital
Axis Z
Acceleration Range ±100g
Sensitivity (LSB/g) 4
Output Type DSI, SPI
Voltage - Supply 6.3V ~ 30V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MMA81
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1345995-MMA8110EGR2
Ultra Librarian 3D Model Ultra Librarian MMA8110EGR2 CAD Model

Description

NXP MMA8110EGR2 Accelerometer

The NXP MMA8110EGR2 is a state-of-the-art accelerometer that provides high-precision motion sensing for a wide range of applications. Designed to cater to the demanding needs of the modern market, this device is a testament to NXP's commitment to providing advanced sensing solutions.

Key Features

  • High Sensitivity: The MMA8110EGR2 offers exceptional sensitivity, making it capable of detecting even the slightest movements with high accuracy.
  • Low Power Consumption: It is designed for energy efficiency, which ensures that it can be used in battery-powered devices without significantly impacting battery life.
  • Wide Dynamic Range: This accelerometer can measure both high and low acceleration with excellent precision, thanks to its broad dynamic range.
  • Advanced Signal Processing: The built-in signal processing capabilities reduce the data processing load on the host processor, thereby improving overall system performance.
  • Robust Design: The MMA8110EGR2 is built to withstand harsh conditions, making it suitable for industrial applications that require reliable and durable components.

Applications

The versatility of the NXP MMA8110EGR2 allows it to be used in a variety of applications, including but not limited to:

  • Consumer Electronics (smartphones, gaming devices, and wearable technology)
  • Vehicle Dynamics and Telematics
  • Medical Devices
  • Industrial Systems
  • UAVs and Robotics

Technical Specifications

Parameter Specification Supply Voltage 1.95V to 3.6V Sensitivity Variable (based on configured g-range) Output Data Rate Up to 800 Hz Temperature Range -40°C to +85°C Package QFN

With its cutting-edge features and robust design, the NXP MMA8110EGR2 is an ideal choice for developers and engineers looking to integrate reliable motion sensing into their projects.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess