EN
  • EN
  • DE

SN75DP119RHHT

Part No SN75DP119RHHT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER DISPLAYPORT 36VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications DisplayPort
Input DisplayPort
Output DisplayPort
Data Rate (Max) 2.7Gbps
Number of Channels 2
Delay Time 325ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 24.9mA
Temperature Range - Operating 0°C to 85°C
Case / Package 36-VQFN (6x6)
Win Source Part Number 1101028-SN75DP119RHHT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75DP119RHHT CAD Model

Description

Product Overview: SN75DP119RHHT

The SN75DP119RHHT is a high-performance integrated circuit designed and manufactured by Texas Instruments. This DisplayPort to HDMI translator is tailored for effective conversion of DisplayPort signals to HDMI, enabling seamless communication between modern multimedia devices and displays.

Key Features

  • DisplayPort 1.1a Compliant: The device supports up to 2.7 Gbps data rate per lane, compatible with DisplayPort 1.1a specification.
  • HDMI 1.4 Compatibility: It can translate signals to HDMI 1.4, making it suitable for a wide range of applications including video playback, gaming, and professional AV systems.
  • High Resolution Support: This chip can handle video resolutions up to 1080p, providing crisp and clear visuals for high-definition content.
  • Deep Color Support: It is capable of transmitting deep color depths, offering enhanced image quality with more accurate color representation.
  • Low Power Consumption: Designed for efficiency, the SN75DP119RHHT has a low power consumption profile, making it ideal for use in power-sensitive applications.
  • Enhanced ESD Protection: The device includes on-chip electrostatic discharge (ESD) protection circuitry to safeguard against voltage spikes.
  • Compact QFN Packaging: The chip is available in a compact 40-pin QFN (Quad Flat No-leads) package, which minimizes footprint on the PCB and is suitable for space-constrained applications.

Applications

The SN75DP119RHHT is versatile and can be used in various applications such as:

  • Docking Stations
  • Video Conferencing Systems
  • Desktop and Notebook PCs
  • Home Theater Systems
  • Digital Signage and Advertising Displays

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN75DP119RHHT is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring high reliability and performance in all operating conditions.

With its combination of features, the SN75DP119RHHT from Texas Instruments is an excellent choice for designers looking to interface DisplayPort and HDMI technologies, providing a seamless and high-quality multimedia experience.

You May Also Be Interested in

Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2515 $51.7845
55+ $1.8474 $101.6070
84+ $1.7896 $150.3264
116+ $1.7319 $200.9004
150+ $1.6742 $251.1300
200+ $1.5010 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess