EN
  • EN
  • DE

TUSB542RWQR

Part No TUSB542RWQR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Buffer, ReDriver
Applications USB
Data Rate (Maximum) 5Gbps
Number of Channels 2
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage (V) 1.62V ~ 1.98V
Supply Current 100mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 18-XFQFN Exposed Pad
Supplier Device Package 18-X2QFN (2.4x2)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 712740-TUSB542RWQR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB542RWQR CAD Model

Description

Overview of TUSB542RWQR by Texas Instruments

The TUSB542RWQR from Texas Instruments is a high-performance, dual-channel USB 3.2 Gen 1 redriver and signal conditioner designed to enhance signal quality by performing receive equalization on the deteriorated input signal followed by transmit de-emphasis, maximizing system link performance. This product is essential for applications requiring extended cable length or those using connectors that introduce signal disturbances, ensuring reliable communication and data integrity.

Key Features

  • USB 3.2 Gen 1 Compatible: The TUSB542RWQR supports data rates up to 5 Gbps, making it suitable for USB 3.2 Gen 1 applications.
  • Dual Channel: Two bidirectional lanes are provided, which can be independently configured for different levels of signal conditioning.
  • Adaptive Equalization: The device includes adaptive equalization to optimize performance over various physical media by reducing inter-symbol interference.
  • Programmable De-emphasis: Transmit de-emphasis is programmable, allowing for further signal conditioning to compensate for channel loss.
  • Low Power Consumption: It operates with low power consumption, making it ideal for power-sensitive applications.
  • Small Form Factor: Housed in a small WQFN package, the TUSB542RWQR is designed for space-constrained applications.
  • Temperature Range: The device is operational over an extended temperature range, ensuring reliability across different environmental conditions.
  • I2C Support: It includes an I2C interface for device configuration, enabling flexibility and control over the signal conditioning parameters.

Applications

The TUSB542RWQR is versatile and can be used in a variety of applications, including desktop and laptop computers, docking stations, display applications, and high-speed data transmission cables. Its ability to maintain signal integrity over longer distances and through connectors with high levels of crosstalk makes it an ideal choice for designers looking to improve USB signal quality in their systems.

For detailed technical specifications, application circuits, and installation guidelines, refer to the official Texas Instruments datasheet for the TUSB542RWQR.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess