Product Overview: SN75C189ADBR from Texas Instruments
The SN75C189ADBR is a high-performance quadruple low-power line receiver designed by Texas Instruments to meet the stringent requirements of the industrial and telecommunications sectors. This integrated circuit is part of the 75 series and is notable for its reliability and efficiency in data transmission systems.
Key Features
- Low Power Consumption: The device is optimized for low-power operation, making it suitable for battery-powered and energy-saving applications.
- Wide Supply Voltage Range: It operates over a wide supply voltage range of 4.5V to 5.5V, providing flexibility in various system designs.
- High Input Impedance: The SN75C189ADBR features a high input impedance, ensuring minimal loading on the data bus.
- Input Hysteresis: Built-in hysteresis at the input enhances noise immunity, enabling reliable operation even in electrically noisy environments.
- Operational Speed: The device is capable of handling data rates typically required by serial communication protocols.
Applications
The SN75C189ADBR is particularly useful in applications that require high-speed data reception and robust noise immunity. It is commonly used in:
- Serial data communication
- Industrial control systems
- Data acquisition systems
- Telecommunication equipment
Package and Quality
The product is offered in a compact SSOP (Shrink Small Outline Package) with 16 pins, identified by the DBR suffix in its part number. This package is suitable for space-constrained applications. Texas Instruments ensures that the SN75C189ADBR meets high-quality standards, with rigorous testing and adherence to industry certifications.
Conclusion
The SN75C189ADBR from Texas Instruments stands out for its low power consumption, wide operating voltage range, and robust noise immunity. Its high input impedance and built-in hysteresis make it an excellent choice for reliable data reception in challenging environments. Whether it's for industrial or telecommunication use, this line receiver is designed to deliver performance and durability.