Product Overview: NXP MC9S08DZ16ACLC
The NXP MC9S08DZ16ACLC is a high-performance microcontroller unit (MCU) designed for a wide range of applications. This device is part of the S08D family of 8-bit MCUs which are known for their robustness, low power consumption, and versatility. Ideal for automotive and industrial control systems, the MC9S08DZ16ACLC offers an optimal mix of processing power, memory, and peripheral set to meet the demands of complex embedded systems.
Key Features
- Core: The MCU features an S08 core, which operates at a maximum frequency of 40 MHz, providing a balanced approach between speed and power efficiency.
- Memory: It comes with 16 KB of on-chip flash memory and 1 KB of RAM, ensuring sufficient space for application code and data storage.
- Timers: Multiple flexible timers including two 2-channel and one 6-channel timer/pulse-width modulators (TPM) for accurate event timing and pulse generation.
- Analog-to-Digital Converter: An integrated 12-bit analog-to-digital converter (ADC) allows for precise measurement of analog signals, crucial for sensor interfacing and data acquisition tasks.
- Communication Interfaces: It features a rich set of communication interfaces including I2C, SPI, and SCI (UART), enabling easy integration with other components and peripherals.
- Robust I/O: Up to 39 general-purpose input/output (GPIO) pins provide ample interfacing capabilities with external devices.
- Voltage Range: The device operates over a wide voltage range from 2.7V to 5.5V, accommodating various power supply conditions.
- Temperature Range: With an operational temperature range from -40°C to +85°C, the MCU is well-suited for harsh environmental conditions.
- Package: The MCU is available in a compact 32-pin LQFP package, making it ideal for space-constrained applications.
Applications
The versatile nature of the NXP MC9S08DZ16ACLC makes it an excellent choice for a variety of applications, including but not limited to:
- Automotive control systems
- Industrial automation
- Consumer electronics
- Home appliances
- Medical devices
With its robust feature set and flexible design, the NXP MC9S08DZ16ACLC MCU stands as a solid choice for developers looking to create reliable and efficient embedded systems.