EN
  • EN
  • DE

TPIC46L01DBR

Part No TPIC46L01DBR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 6-CHANNEL SERIAL AND PARALLEL LOW-SIDE PRE-FET DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 6
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Peak Output (Source, Sink) 1.2mA, 1.2mA
Rise / Fall Time (Typ) 3.5μs, 3μs
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1272000-TPIC46L01DBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPIC46L01
Introduction Date January 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPIC46L01DBR CAD Model

Description

The TPIC46L01DBR is a robust, high-performance power logic octal D-type latch designed and manufactured by Texas Instruments. This advanced integrated circuit is crafted to deliver efficient power distribution and control in a wide range of applications, from industrial to automotive systems. The device comes in a compact SSOP (Shrink Small-Outline Package) form factor, with the DBR suffix indicating the tape and reel packaging option that facilitates automated assembly processes.

Key Features

  • Power Distribution: With eight power DMOS-transistor outputs, the TPIC46L01DBR can handle significant current loads, making it ideal for driving a variety of loads, including relays, solenoids, and other high-current/high-voltage devices.
  • Integrated Clamp Diodes: Each output includes an integrated clamp diode for inductive load transient suppression, providing protection and stability to the connected components and enhancing the overall reliability of the system.
  • Serial Interface: The device supports a serial input to output interface which simplifies the connection to microcontrollers or other control units, enabling efficient data transfer and control signal management.
  • Output Current: The TPIC46L01DBR can sink a high current of up to 150 mA per channel, with a 500 mA maximum current rating for the entire package.
  • Supply Voltage: It operates over a broad supply voltage range, accommodating various system requirements.

Applications

Due to its versatility and high power handling capabilities, the TPIC46L01DBR is suitable for a diverse array of applications, including:

  • Automotive systems
  • Industrial control modules
  • Power management systems
  • Relay and solenoid drivers
  • LED displays and signage

With its combination of rugged design, high-current output, and integrated protection features, the TPIC46L01DBR from Texas Instruments stands out as a reliable choice for designers looking to implement efficient power control in their electronic systems. Its serial interface and daisy-chain capability also offer a scalable solution for expanding system complexity without a significant increase in control lines.

You May Also Be Interested in

Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6141 $50.5269
22+ $4.6065 $101.3430
34+ $4.4625 $151.7250
47+ $4.3186 $202.9742
60+ $4.1746 $250.4760
81+ $3.7428 $303.1668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess