EN
  • EN
  • DE

AT24C16D-SSHM-B

Part No AT24C16D-SSHM-B
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT I2C 1MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features EEPROM Memory IC 16Kb (2K x 8) I²C 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AT24C16D
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862022-AT24C16D-SSHM-B
Ultra Librarian 3D Model Ultra Librarian AT24C16D-SSHM-B CAD Model

Description

Microchip Technology's AT24C16D-SSHM-B EEPROM

The AT24C16D-SSHM-B is a high-performance, 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the renowned manufacturer, Microchip Technology. This compact memory device is designed for optimal data storage solutions, providing robust reliability and flexible integration for a broad range of applications.

This EEPROM device operates in the standard I²C-compatible (2-wire) serial interface, which enables easy integration into existing systems with minimal additional components. Its fast data transfer rate and low power consumption make it an ideal choice for sophisticated yet energy-conscious designs in modern electronics.

Key Features of the AT24C16D-SSHM-B:

  • Memory Size: 16 Kbits (2,048 x 8)
  • Operating Voltage Range: 1.7V to 5.5V, catering to a variety of logic levels and power supplies.
  • Temperature Range: Industrial-grade performance with an operating temperature range from -40°C to +85°C.
  • Write Protect: Hardware data protection is provided via a write protect pin to prevent accidental data overwrites.
  • Write Cycle Time: Fast write cycle times of 5 ms (max) for efficient data handling.
  • Endurance: 1 Million write cycles and 100-year data retention for long-term reliability.
  • Package: The device comes in an 8-lead SOIC package, offering a compact footprint for space-constrained applications.

Whether it's for consumer electronics, automotive systems, industrial controls or IoT devices, the AT24C16D-SSHM-B provides a dependable non-volatile memory solution. Its ease of use, coupled with Microchip's reputation for quality, ensures that this EEPROM can meet the rigorous demands of modern electronic designs, providing a secure and durable location for critical data storage.

You May Also Be Interested in

Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2823 $50.8140
435+ $0.2317 $100.7895
670+ $0.2244 $150.3480
925+ $0.2172 $200.9100
1,195+ $0.2100 $250.9500
1,595+ $0.1882 $300.1790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,850 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess