Product Overview: SN75ALS176ADR from Texas Instruments
The SN75ALS176ADR is a differential bus transceiver designed by Texas Instruments, engineered to provide high-speed bidirectional communication for bus and data transmission systems. This integrated circuit is a crucial component in digital communication and is widely used in industrial, automotive, and networking applications. It is part of the TI's 5-V RS-485/RS-422 family, offering robust solutions for serial communication protocols.
Key Features
- Interface Type: Differential, designed to operate over a wide range of data rates and distances, enhancing its versatility in various applications.
- Supply Voltage Range: 4.5V to 5.5V, allowing it to be used in systems with standard 5V power supplies.
- Signaling Rate: Up to 10 Mbps, making it suitable for high-speed data transmission requirements.
- Power Consumption: Low-power operation, which is critical for energy-efficient designs.
- Electrostatic Discharge (ESD) Protection: Features robust ESD protection, ensuring reliability and longevity in harsh environments.
- Temperature Range: Operates over an industrial temperature range, making it suitable for use in extreme conditions.
- Package: The device comes in a small-outline integrated circuit (SOIC) package, specifically in an 8-pin SOIC form factor, which is ideal for space-constrained applications.
Applications
The SN75ALS176ADR is designed to be used in balanced transmission lines in a wide array of applications. These include, but are not limited to:
- Telecommunications equipment
- Industrial control systems
- Local area networks (LANs)
- Data acquisition systems
- Building automation
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN75ALS176ADR is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. Each device undergoes rigorous testing and quality control measures, ensuring that it meets TI's stringent specifications for electronic components.
Ordering Information
The SN75ALS176ADR is available for order in various quantities, with options for bulk and tape-and-reel packaging to accommodate production requirements. For detailed ordering and shipping information, customers should consult Texas Instruments' official website or authorized distributors.