EN
  • EN
  • DE

PHD21N06LT.118

Part No PHD21N06LT.118
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347639-PHD21N06LT.118
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHD21N06LT.118 CAD Model

Description

The NXP PHD21N06LT.118 is a high-performance, TrenchMOS logic level FET designed to deliver robust and efficient power management in a wide array of electronic applications. This state-of-the-art transistor is part of NXP's acclaimed TrenchMOS portfolio, which is renowned for its low threshold voltage and minimal on-state resistance, ensuring optimal performance in switching applications.

Key Features

  • Low Threshold Voltage: The logic level gate drive of the PHD21N06LT.118 allows for direct operation from logic level voltages, making it compatible with modern microcontroller outputs without the need for additional level shifting.
  • High Efficiency: With a low on-state resistance (RDS(on)), this MOSFET minimizes power loss during operation, leading to increased efficiency and reduced thermal stress on the system.
  • High-Speed Switching: The device's fast switching speeds make it ideal for high-frequency applications, reducing transition losses and improving overall system performance.
  • Robust Thermal Performance: The PHD21N06LT.118 is encapsulated in a TO-252 (DPAK) surface-mount package, which offers excellent thermal conduction and dissipation characteristics for better management of heat within electronic circuits.

Applications

The versatility of the NXP PHD21N06LT.118 allows it to be utilized in a variety of applications, including but not limited to:

  • DC/DC converters
  • Motor control circuits
  • Power management systems
  • Automotive applications
  • Switch-mode power supplies (SMPS)

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 55 V
Continuous Drain Current (ID) 21 A
Power Dissipation (PD) 45 W
RDS(on) 0.055 Ω

The NXP PHD21N06LT.118 MOSFET is a highly reliable component engineered to meet the stringent requirements of modern electronic circuits, offering designers a robust and efficient solution for power management tasks.

You May Also Be Interested in

IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess