EN
  • EN
  • DE

TLV6703DDCT

Part No TLV6703DDCT
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description TLV6703 HIGH VOLTAGE COMPARATOR / Comparator General Purpose Open Drain SOT-23-THIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type General Purpose
Number of Elements 1
Output Type Open Drain
Voltage - Supply, Single/Dual (±) 1.8V ~ 18V
Current - Input Bias (Max) 0.025µA
Current - Quiescent (Max) 13µA
Propagation Delay (Max) 18µs
Hysteresis 12mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package SOT-23-6 Thin, TSOT-23-6
Mounting Surface Mount
Supplier Device Package SOT-23-THIN
Base Product Number TLV6703
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49088-1,2156-TLV6703DDCT,296-49088-2,TEXTISTLV6703DDCT,296-49088-6
Standard Package 250
Win Source Part Number 1319772-TLV6703DDCT
Ultra Librarian 3D Model Ultra Librarian TLV6703DDCT CAD Model

Description

Texas Instruments presents the TLV6703DDCT, a high-precision window comparator that operates over a 1.8V to 6.5V range and is designed to provide a simple and reliable solution for voltage monitoring applications. This device is housed in a small 6-pin SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Wide Supply Voltage Range: The TLV6703DDCT is capable of functioning with a supply voltage ranging from 1.8V to 6.5V, accommodating a variety of power sources and systems.
  • High Accuracy: With a precision threshold voltage of 400 mV and a built-in hysteresis of 5 mV to 35 mV, this device ensures accurate monitoring and stable operation.
  • Adjustable Thresholds: The comparator thresholds are externally adjustable, providing flexibility to set precise voltage window limits according to specific application requirements.
  • Low Quiescent Current: The device features a low quiescent current of 5.5 µA (typical), which is advantageous for battery-powered and energy-sensitive systems.
  • Push-Pull Output: The output stage is a push-pull configuration that can sink or source current, eliminating the need for external pull-up resistors and simplifying design.
  • Robust Protection Features: The TLV6703DDCT includes overcurrent protection and is specified for operation from -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The TLV6703DDCT's versatile nature makes it suitable for a wide array of applications including:

  • Battery-powered devices
  • Power supply monitoring
  • Windowed voltage detection for microcontrollers
  • Portable and wearable electronics
  • Industrial equipment monitoring

Summary

The Texas Instruments TLV6703DDCT is a highly accurate and flexible window comparator that offers designers a compact and energy-efficient solution for voltage monitoring tasks. Its wide supply voltage range, adjustable thresholds, and robust protection features make it a versatile choice for a multitude of applications in various industries.

You May Also Be Interested in

Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3799 $55.1960
90+ $1.1322 $101.8980
140+ $1.0968 $153.5520
190+ $1.0614 $201.6660
245+ $1.0261 $251.3945
330+ $0.9199 $303.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess