EN
  • EN
  • DE

ATA8202C-PXQW

Part No ATA8202C-PXQW
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF RECEIVER ASK/FSK 433MHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel
Status Obsolete
Frequency 433MHz
Sensitivity -113dBm
Data Rate (Maximum) 20kbps
Modulation or Protocol ASK, FSK
Applications AMR, ISM, Security and Access
Receiving Current 6.7mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features RSSI Equipped
Supply Voltage (V) 2.7V ~ 3.3V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-VQFN Exposed Pad
Supplier Device Package 24-VQFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 713560-ATA8202C-PXQW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA8202C-PXQW CAD Model

Description

The Microchip Technology ATA8202C-PXQW is a sophisticated low-power RF transceiver designed for the robust and reliable wireless transmission of data in various industrial, automotive, and consumer applications. This transceiver is part of Microchip's extensive portfolio of wireless solutions, known for their integration, efficiency, and performance.

Key Features

  • Frequency Band: The ATA8202C-PXQW operates in the Sub-GHz frequency band, which is ideal for long-range communication and better penetration through obstacles. This makes it suitable for both indoor and outdoor applications.
  • Modulation Techniques: It supports advanced modulation techniques such as FSK (Frequency Shift Keying) and ASK (Amplitude Shift Keying), which contribute to its flexibility and reliability in various communication environments.
  • Integrated Features: This transceiver comes with an integrated frequency synthesizer, power amplifier, and crystal oscillator, which significantly reduces the need for external components and simplifies the design process.
  • Low Power Consumption: Designed with power efficiency in mind, the ATA8202C-PXQW is ideal for battery-powered applications where extended operational life is crucial.
  • Programmable Data Rate: The data rate is programmable, allowing for customization to meet specific application requirements, whether it's for high-speed data transfer or low-power, low-data-rate scenarios.

Applications

The ATA8202C-PXQW is versatile and can be used in a wide range of applications, including but not limited to:

  • Automotive systems such as remote keyless entry and tire pressure monitoring systems.
  • Industrial control and monitoring systems.
  • Home automation, including smart lighting and security systems.
  • Wireless sensor networks for environmental monitoring.

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The ATA8202C-PXQW has undergone rigorous testing and quality assurance processes to ensure it meets the industry standards for reliability and performance. With its robust design and feature set, this transceiver is an excellent choice for developers looking to incorporate reliable wireless communication into their designs.

You May Also Be Interested in

Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3818 $61.3452
33+ $3.5954 $118.6482
50+ $3.4830 $174.1500
69+ $3.3708 $232.5852
89+ $3.2584 $289.9976
119+ $2.9212 $347.6228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess