EN
  • EN
  • DE

STM320518-SK/IAR

Part No STM320518-SK/IAR
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F0
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0
Platform IAR KickStart
Utilized IC / Part STM32 F0
Mounting Type Fixed
Contents Board(s), Cable(s), LCD, J-Link Programmer
Base Product Number STM320518
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284018-STM320518-SK/IAR
Ultra Librarian 3D Model Ultra Librarian STM320518-SK/IAR CAD Model

Description

The STM320518-SK/IAR starter kit from STMicroelectronics is an exceptional tool designed for engineers and enthusiasts alike who are looking to explore the capabilities of the STM32 F0 series microcontrollers. This comprehensive kit is equipped with the necessary tools to jumpstart development in a wide array of applications ranging from simple embedded systems to more complex electronic products.

Key Features

  • Microcontroller: At the heart of the kit lies the STM32F051R8T6 microcontroller, which boasts a Cortex-M0 core, providing a balance of performance, power efficiency, and value.
  • Development Environment: The kit comes with IAR Embedded Workbench for ARM, a state-of-the-art software development environment that includes a highly-optimizing C/C++ compiler and a comprehensive debugger.
  • Programming and Debugging: Integrated JTAG/SWD interfaces ensure seamless programming and debugging, facilitating an efficient development workflow.
  • Expansion Capabilities: A range of expansion headers and connectors are provided, making it easy to connect to peripheral devices and expand the board's functionality.
  • Onboard Resources: The kit includes LEDs, push-buttons, and other resources for immediate feedback and interaction, which are essential for prototyping and testing.
  • Comprehensive Documentation: STMicroelectronics provides detailed documentation and sample code to help users quickly get up to speed with the hardware and software aspects of the kit.

Applications

The STM320518-SK/IAR is versatile enough to be used in a variety of applications, including industrial control systems, home automation, consumer electronics, and Internet of Things (IoT) devices. Its rich set of features and ease of use make it an ideal platform for both beginners and experienced developers looking to create innovative and reliable products.

Conclusion

With its robust design, comprehensive development tools, and extensive support, the STM320518-SK/IAR starter kit from STMicroelectronics is an invaluable asset for anyone looking to harness the power of STM32 microcontrollers. Whether you're developing your next big idea or learning the basics of microcontroller programming, this starter kit is the perfect starting point.

You May Also Be Interested in

Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess