EN
  • EN
  • DE

BAS70-05WFILM

Part No BAS70-05WFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 70V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70V
Current - Average Rectified (Io) (per Diode) 70mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 15mA
Current - Reverse Leakage @ Vr 10μA @ 70V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 010929-BAS70-05WFILM
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAS70-05WFILM CAD Model

Description

STMicroelectronics BAS70-05WFILM Schottky Diode

The BAS70-05WFILM from STMicroelectronics is a cutting-edge Schottky diode, designed to offer high-speed switching with low forward voltage drop, making it an ideal choice for a wide range of applications. This product is part of STMicroelectronics' extensive diode portfolio, known for its reliability and performance in various electronic circuits.

Key Features

  • Low Forward Voltage Drop: This Schottky diode features a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • Fast Switching Capability: With its fast switching action, the BAS70-05WFILM is well-suited for high-frequency applications, where rapid transitions are crucial.
  • Surface-Mount Package: The device comes in a compact SOT-323 package, which is ideal for space-constrained applications and allows for efficient automated assembly.
  • Dual Diode Configuration: This product contains two diodes, which can be used independently or connected in series or parallel, providing design flexibility.
  • High Reliability: Manufactured by STMicroelectronics, a leader in semiconductor solutions, the BAS70-05WFILM is built to meet high-quality standards for long-term reliability.

Applications

The BAS70-05WFILM is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • High-frequency rectification
  • Charge pump circuits
  • Voltage clamping applications
  • Signal demodulation

Technical Specifications

With a continuous reverse voltage of 70V and a forward current of 70mA, the BAS70-05WFILM is capable of handling moderate power levels. The diode's low forward voltage drop is typically around 410mV at 15mA, which contributes to its high efficiency. Its fast switching speed is essential for high-speed circuits, reducing transition losses.

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The BAS70-05WFILM is compliant with RoHS and REACH regulations, ensuring that it meets global standards for environmental safety and the restriction of hazardous substances in electronic components.

Whether you are designing power management systems, portable devices, or any other application requiring efficient and reliable diode performance, the BAS70-05WFILM from STMicroelectronics is a choice that stands out for its quality, efficiency, and versatility.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1,170+ $0.0494 $57.7980
2,845+ $0.0407 $115.7915
4,400+ $0.0394 $173.3600
6,065+ $0.0381 $231.0765
7,840+ $0.0369 $289.2960
10,490+ $0.0330 $346.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 1170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess