EN
  • EN
  • DE

MAX9042AEUA+

Part No MAX9042AEUA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR DUAL 8-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 1pA at 5V
Current - Output 8mA
Current - Quiescent (Maximum) 85μA
CMRR, PSRR 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 450ns
Hysteresis ±3mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Mounting Style SMD
Supplier Device Package 8-uMAX
Family Part Number MAX9042
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 707217-MAX9042AEUA+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9042AEUA+ CAD Model

Description

The MAX9042AEUA+ is a high-performance, dual comparator from Maxim Integrated, renowned for its precision and low-voltage operation. This integrated circuit is designed to facilitate accurate and rapid voltage comparisons, making it an ideal choice for a variety of applications such as threshold detection, window comparators, and level shifting circuits.

Key Features

  • Wide Supply Voltage Range: The device can operate from a single +2.5V to +5.5V supply, or a dual ±1.25V to ±2.75V supply, making it versatile for different circuit configurations.
  • Low Power Consumption: With a quiescent current of just 40µA per comparator at +3V, the MAX9042AEUA+ is designed for power-sensitive applications.
  • High Accuracy: The comparator boasts a low offset voltage of 0.5mV (max) and a high gain, ensuring precise voltage comparisons and improved signal integrity.
  • Fast Response Time: The device features a propagation delay of typically 4µs, enabling quick response to input changes.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents output oscillations, which is crucial for stable operation.
  • Push-Pull Outputs: The MAX9042AEUA+ includes push-pull outputs that can sink and source current, eliminating the need for external pull-up resistors and simplifying design.

Applications

The MAX9042AEUA+ is suitable for a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Window comparators
  • Zero-crossing detectors
  • Level translators
  • Portable instrumentation
  • Analog-to-digital converters (ADCs)

Package and Reliability

The MAX9042AEUA+ comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications. Maxim Integrated ensures high reliability and performance, making this dual comparator a dependable component for your precision circuit designs.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess