EN
  • EN
  • DE

A0620807

Part No A0620807
Manufacturer Belden Inc.
Catalog Keystone - Faceplates, Frames
Description MDVO FP FLUSH 12P ALMOND
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Keystone Connectors - Keystone Faceplates, Frames
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1003349-A0620807
Ultra Librarian 3D Model Ultra Librarian A0620807 CAD Model

Description

The Belden Inc. 1003349-A0620807 is a keystone faceplate frame that falls under the Connectors, Interconnects category.

  • Product Status: Active
  • Package: Bulk
  • Standard Package Quantity: 1 piece
  • REACH: Unaffected
  • ECCN Classification: EAR99
  • Moisture Sensitivity Level: Not applicable

You May Also Be Interested in

HellermannTyton
MOD FRAME SNGL GANG 2PORT WHITE
Lowest to $19.7251
Panduit Corp
FACEPLATE SNGL GANG 2PORT WHITE
Need more? Email Us
Panduit Corp
FACEPLATE, 6 PORT, SINGLE GANG,
Need more? Email Us
Panduit Corp
MINI COM ANGLED MODULAR FURNITUR
Need more? Email Us
Panduit Corp
MOD FRAME SNGL GANG 2PORT WHITE
Need more? Email Us
Panduit Corp
MINI-COM SURFACE MOUNT BOX ACCE
Need more? Email Us
Belden Inc.
MDVO FP FLUSH 12P ALMOND
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 4PORT WHITE
Need more? Email Us
Panduit Corp
FACEPLATE SNGL GANG 1PORT WHITE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess