EN
  • EN
  • DE

SN754410NE

Part No SN754410NE
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF-H DRVR QUAD 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications DC Motors, General Purpose, Solenoids, Stepper Motors
Load Type Inductive
Technology Bipolar
Channel Output Current 1A
Current - Peak Output 2A
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Load 4.5 V to 36 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 030484-SN754410NE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN754410NE CAD Model

Description

The SN754410NE from Texas Instruments is a versatile and robust integrated circuit designed to drive both DC and stepper motors. This quadruple half-H driver is perfect for those who need to control up to two DC motors or one stepper motor with bidirectional control. It's a monolithic high-current half-H driver that is designed to provide bidirectional drive currents of up to 1A at voltages from 4.5V to 36V, making it an excellent choice for a wide range of applications.

Key Features:

  • Versatile Voltage Range: The SN754410NE operates over a wide supply voltage range from 4.5V to 36V, allowing for use in various applications and compatibility with different logic levels.
  • High Current Drive Capability: With the ability to drive up to 1A per channel, this IC can handle motors and loads that require significant power.
  • Bidirectional Control: Each pair of drivers forms a full H (or bridge) for driving inductive loads in both directions, making it ideal for controlling the direction and speed of DC motors.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures that the device is protected from overheating, enhancing the longevity and reliability of the IC.
  • 4.5V to 36V Operation: It can be used in conjunction with 5V logic devices, including microcontrollers and other digital systems.
  • Input Clamp Diodes: These diodes are provided for the inputs to minimize the effects of high-voltage noise spikes on the device, ensuring stable operation.

Applications:

The SN754410NE is highly suited for driving a wide range of loads in various applications such as:

  • Position and velocity servomechanisms
  • Printers and plotters
  • Factory automation robots
  • PC peripherals
  • Small actuators

As a reliable and efficient solution from Texas Instruments, the SN754410NE is a go-to driver IC for engineers and hobbyists alike looking to control motors in their designs. Its robustness and ease of use make it an essential component in any motor control application.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $3.5711
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6805 $51.5270
34+ $3.0199 $102.6766
52+ $2.9255 $152.1260
71+ $2.8312 $201.0152
92+ $2.7368 $251.7856
123+ $2.4537 $301.8051
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess