EN
  • EN
  • DE

MAX4314ESD-T

Part No MAX4314ESD-T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description MULTICHAN, VIDEO MUX-AMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 127 MHz
Slew Rate 430V/µs
Current - Supply 6.9 mA
Current - Output / Channel 95 mA
Voltage - Supply, Single/Dual (±) 4V ~ 10.5V
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 829803-MAX4314ESD-T
Ultra Librarian 3D Model Ultra Librarian MAX4314ESD-T CAD Model

Description

The MAX4314ESD-T from Maxim Integrated is a high-performance, low-power, single-supply operational amplifier (op-amp) designed to offer a blend of speed, precision, and power efficiency. This component is well-suited for a variety of applications, including portable battery-powered devices, audio processing, active filters, and data acquisition systems.

Key Features

  • High-Speed Operation: The MAX4314ESD-T is capable of fast settling times and high slew rates, making it ideal for applications requiring rapid signal processing.
  • Low Distortion: With its low harmonic distortion, this op-amp is particularly useful in high-fidelity audio applications and signal conditioning for data converters.
  • Single-Supply Operation: It operates from a single +3V to +11V supply, or from dual supplies of ±1.5V to ±5.5V, providing flexibility in various circuit designs.
  • Power-Saving Features: The device includes a power-saving shutdown mode, significantly reducing the current consumption when not in active use.
  • Small Package: The MAX4314ESD-T comes in a space-saving 14-pin SOIC package, which is ideal for compact electronic assemblies.

Performance Specifications

  • Supply Voltage Range: +3V to +11V, or ±1.5V to ±5.5V
  • Output Short-Circuit Current: Providing robust performance with short-circuit protection.
  • Temperature Range: Specified performance over the extended industrial temperature range.

Applications

The MAX4314ESD-T's combination of features makes it well-suited for a diverse array of applications, such as:

  • Portable and battery-operated electronics
  • Audio and video signal processing
  • Active filters and integrators
  • ADC buffer amplifiers
  • Data acquisition systems

With its excellent performance-to-power ratio, the MAX4314ESD-T operational amplifier from Maxim Integrated is a versatile choice for designers looking to optimize their analog circuitry in both power-sensitive and performance-demanding applications.

You May Also Be Interested in

Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess