EN
  • EN
  • DE

LM96000CIMT

Part No LM96000CIMT
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description Hardware Monitor with Integrated Fan Control | IC HDWR MON W/FAN CTRL 24-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Hardware Monitor
Sensor Type Internal and External
Sensing Temperature 0°C ~ 125°C
Accuracy ±3°C Local(Maximum), ±4°C Remote(Maximum)
Topology ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank
Output Type 2-Wire SMBus
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number LM96000
Manufacturer Pack Quantity 61
MSL Level 1 (Unlimited)
Win Source Part Number 1200972-LM96000CIMT
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM96000CIMT CAD Model

Description

Product Overview: Texas Instruments LM96000CIMT

The LM96000CIMT is a precision integrated-circuit temperature sensor developed by Texas Instruments, designed to provide comprehensive thermal monitoring and management solutions for a wide range of applications. This advanced sensor is particularly suited for use in complex systems such as servers, telecommunications equipment, and personal computers, where maintaining optimal temperature is crucial for performance and longevity.

Key Features

  • High Accuracy: The LM96000CIMT offers exceptional temperature reading accuracy, ensuring that you can trust the data to make critical system adjustments.
  • Remote Diode Sensing: This sensor can measure the temperature of a remote diode, allowing for monitoring of discrete components such as CPUs or GPUs that generate significant heat.
  • Programmable Alert Outputs: With programmable temperature thresholds, the LM96000CIMT can trigger alerts or system responses when temperatures exceed safe operating levels.
  • Serial Interface: The device features a two-wire SMBus serial interface, facilitating easy integration into existing systems and simplifying communication with microcontrollers or other ICs.

Technical Specifications

Parameter Value
Supply Voltage 3.0V to 3.6V
Operating Temperature Range -40°C to +125°C
Package Type 24-pin TSSOP
Interface Type SMBus, I2C

Applications

The LM96000CIMT is versatile and can be used in various applications, including:

  • Desktop and Notebook Computers
  • Workstations and Servers
  • Telecommunications Systems
  • Embedded Systems

With its robust feature set and high reliability, the LM96000CIMT from Texas Instruments is a top choice for designers looking to implement effective thermal management in their electronic systems. Its precision and programmability make it a valuable component for maintaining system stability and performance under varying thermal conditions.

You May Also Be Interested in

Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0941 $52.5997
40+ $2.5388 $101.5520
61+ $2.4595 $150.0295
85+ $2.3801 $202.3085
109+ $2.3008 $250.7872
146+ $2.0628 $301.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess