EN
  • EN
  • DE

CSD95373AQ5M

Part No CSD95373AQ5M
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description Synchronous Buck NexFET Power Stage
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series NexFET
Packaging Reel - TR
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology Power MOSFET
Output Current per Channel 45A
Current - Peak Output 67A
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Load 4.5 V ~ 16 V
Operating Temperature Range -55°C ~ 150°C (TJ)
Features Bootstrap Circuit, Status Flag
Fault Protection Over Temperature, Shoot-Through, UVLO
Mounting SMD
Package 12-Power LFDFN
Manufacturer Package 12-LSON (5x6)
Win Source Part Number 1163563-CSD95373AQ5M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CSD95373AQ5M
Introduction Date December 18, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CSD95373AQ5M CAD Model

Description

Introducing the CSD95373AQ5M NexFET™ Power Block from Texas Instruments

The CSD95373AQ5M is a state-of-the-art power block device that is a part of Texas Instruments' NexFET™ power MOSFET product line. This high-efficiency, synchronous buck power stage integrates the driver IC along with two power MOSFETs to deliver a compact, high-performance solution ideal for a wide range of applications including computing, networking, and telecom infrastructures.

Key Features

  • High-Density Power Solution: The CSD95373AQ5M is designed to maximize power density, providing a high-performance power solution in a compact 5mm x 6mm QFN package.
  • Advanced NexFET™ Technology: Utilizing TI's cutting-edge NexFET™ technology, the power block delivers exceptional efficiency, which is critical for energy-sensitive applications.
  • Integrated Driver: With an integrated driver, the CSD95373AQ5M simplifies design and reduces component count, leading to a reduction in board space and system complexity.
  • Optimized Switching Performance: The device is engineered for optimal switching performance, which minimizes losses and improves total system efficiency.
  • Thermal Management: Excellent thermal performance is achieved through the QFN package, which enables operation at high ambient temperatures and improves long-term reliability.

Applications

  • Point of Load (POL) solutions
  • Multi-phase power supplies
  • Telecom and networking equipment
  • Computing and storage systems
  • Graphics cards and gaming consoles

The CSD95373AQ5M NexFET™ Power Block is a testament to Texas Instruments' commitment to providing innovative power management solutions. It offers designers a highly efficient, reliable, and space-saving option for their power supply designs. By integrating advanced technologies into a single package, the CSD95373AQ5M streamlines the design process and enables faster time-to-market for a variety of electronic products.

For detailed specifications, application notes, and support resources, visit the Texas Instruments official website or contact their support team. The CSD95373AQ5M is not just a component; it's a building block for the next generation of efficient, high-performance electronics.

You May Also Be Interested in

Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6727 $51.3997
27+ $3.8341 $103.5207
41+ $3.7142 $152.2822
56+ $3.5944 $201.2864
72+ $3.4746 $250.1712
97+ $3.1152 $302.1744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,960 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess