SN74AHC541N-P Octal Buffer/Line Driver with 3-State Outputs
The SN74AHC541N-P is a high-performance, octal buffer and line driver designed to drive bus lines or buffer memory address registers. Manufactured by Texas Instruments, this integrated circuit (IC) is a part of the AHC (Advanced High-Speed CMOS) family, known for its robustness and high-speed operation. The device features eight non-inverting buffers with 3-state outputs that can be employed in a wide range of applications, from bus interface to signal buffering needs.
Key Features:
- Logic Type: Octal buffer/line driver with 3-state outputs
- Operating Voltage Range: 2 V to 5.5 V, suitable for interfacing with 5V TTL logic as well as low-voltage CMOS logic.
- Output Drive Capability: Capable of driving up to 8 mA at 5 V, allowing for direct drive of a wide range of loads.
- High On-Off Output Voltage Ratio: Ensures clear distinction between high and low logic levels.
- Low Crosstalk: Minimizes signal interference, providing reliable operation in complex circuits.
- High Output Current: -32 mA to 32 mA, ideal for driving heavy loads.
- Package Type: PDIP (Plastic Dual-In-line Package), which is suitable for through-hole mounting, making it easy to integrate into prototyping projects and educational environments.
- Temperature Range: -40°C to 85°C, allowing for operation in a wide range of environmental conditions.
Applications:
The versatility of the SN74AHC541N-P makes it suitable for a broad spectrum of applications including:
- Bus driving for memory and processor interfaces
- Buffering for data transmission lines
- Signal splitting and distribution
- Input/output port expansion
- Memory address driving
With its advanced features and reliable performance, the SN74AHC541N-P from Texas Instruments stands out as an excellent choice for designers looking for a robust and versatile octal buffer/line driver.