EN
  • EN
  • DE

ICS9DB801CGLFT

Part No ICS9DB801CGLFT
Manufacturer IDT, Integrated Device Technology Inc
Catalog Clock/Timing - Application Specific
Description Eight Output Differential Buffer for PCI Express (50-200MHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1183794-ICS9DB801CGLFT
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICS9DB801CGLFT CAD Model

Description

The ICS9DB801CGLFT is a high-performance, low-power zero delay buffer, designed for clock distribution in various applications. Manufactured by IDT (Integrated Device Technology), this device ensures minimal delay and jitter, making it suitable for systems requiring precise timing. It is often used in PC motherboards, networking equipment, and high-speed digital systems.

Applications

  • PC Motherboards: Distributes clock signals to key components such as the CPU, chipset, and memory, ensuring synchronized operation.
  • Networking Equipment: Used in switches, routers, and servers to synchronize data transmission and maintain signal integrity across different modules.
  • Graphics Cards: Provides accurate clock signals to the GPU and memory, enabling optimal performance in graphics-intensive applications.
  • Industrial Automation: Implemented in industrial control systems for precise timing and synchronization of various processes and machinery.
  • High-Performance Computing (HPC): Utilized in HPC systems to synchronize operations across multiple processors and memory modules, maximizing computational efficiency.

Features

  • Zero Delay Buffer: Minimizes the delay between input and output clock signals, ensuring precise timing.
  • Low Jitter: Reduces jitter in the clock signal, improving the quality and stability of the clock signal.
  • High Fanout: Drives multiple loads without significant signal degradation, allowing for efficient clock distribution.
  • Low Power Consumption: Consumes minimal power, reducing heat generation and improving energy efficiency.
  • Differential Output: Offers differential output signals, which provide improved noise immunity and signal integrity compared to single-ended outputs.

Benefits

  • Improved System Performance: Ensures accurate timing and synchronization, leading to improved overall system performance and responsiveness.
  • Enhanced Signal Integrity: Minimizes jitter and signal degradation, resulting in reliable data transmission and reduced error rates.
  • Increased System Stability: Provides stable clock signals, enhancing the stability and reliability of the system.
  • Reduced Power Consumption: Contributes to lower overall system power consumption, reducing energy costs and extending battery life in portable applications.
  • Simplified Design: Simplifies clock distribution design with high fanout and zero-delay operation, reducing design complexity and time.

Additional Details

The ICS9DB801CGLFT operates on a standard 3.3V power supply and is available in a compact package for easy integration into various systems. It supports a range of clock frequencies and is compatible with different clock sources. The device also includes internal termination resistors to minimize signal reflections and improve signal integrity. The 'LFT' suffix generally indicates that the component is lead-free and RoHS compliant. For detailed electrical characteristics, timing specifications, and recommended operating conditions, consult the manufacturer's datasheet.

You May Also Be Interested in

Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
IC CLOCK DRIVER 1.8V LP 52-BGA / Memory, DDR2 IC 410MHz 1 Output 60-FBGA
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 48VFQFPN / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 48-VFQFPN (6x6)
Lowest to $7.3571
Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213
Renesas Electronics America
IC FREQUENCY GENERATOR 56-TSSOP / Memory, DIMM, PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 400MHz 1 Output 56-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $6.8473

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 517 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess