EN
  • EN
  • DE

DS160PR410RNQR

Part No DS160PR410RNQR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 16G PCIE-4 REDRIVER / Buffer, ReDriver 4 Channel 25Gbps 40-WQFN (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Buffer, ReDriver
Applications PCI Express
Input LVCMOS
Data Rate (Max) 25Gbps
Number of Channels 4
Delay Time 70ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 1.5 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 150mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x4)
Base Product Number DS160PR410
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DS160PR410RNQRTR
Standard Package 3,000
Win Source Part Number 1006334-DS160PR410RNQR
Ultra Librarian 3D Model Ultra Librarian DS160PR410RNQR CAD Model

Description

The DS160PR410RNQR is a cutting-edge signal conditioning and retiming repeater designed by Texas Instruments (TI). This high-performance product is specifically engineered to enhance signal integrity for high-speed interconnects, making it an ideal solution for applications that demand robust data transmission capabilities.

Key Features

  • High-Speed Performance: The DS160PR410RNQR supports data rates up to 16 Gbps per channel, which makes it suitable for a wide range of high-speed interfaces including PCI Express (PCIe), SATA, SAS, and USB.
  • Channel Configuration: It features a quad-channel architecture, providing flexibility and scalability for various design needs.
  • Signal Conditioning: The device includes advanced signal conditioning capabilities such as programmable equalization, output swing, and flat gain to optimize performance over long cables and complex PCB traces.
  • Low Power Consumption: Designed with power efficiency in mind, the DS160PR410RNQR operates with low power consumption, reducing thermal footprints and enhancing system reliability.
  • Adaptive Equalization: It incorporates adaptive equalization technology that automatically adjusts to compensate for varying cable lengths and signal losses.
  • Integrated Diagnostics: Built-in diagnostics features, including eye diagram analysis, help with system validation and troubleshooting.

Applications

The DS160PR410RNQR is versatile and can be used in a variety of applications, such as:

  • Data centers and server farms
  • High-performance computing
  • Networking equipment
  • Storage systems
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality and the DS160PR410RNQR is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance in the most demanding environments. The device is also backed by TI's comprehensive technical support and documentation, making integration into your design a seamless process.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3431 $56.0586
14+ $7.6662 $107.3268
21+ $7.4266 $155.9586
28+ $7.1870 $201.2360
36+ $6.9475 $250.1100
49+ $6.2288 $305.2112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess