EN
  • EN
  • DE

UTC654L-AG6-R

Part No UTC654L-AG6-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278625-UTC654L-AG6-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UTC654L-AG6-R CAD Model

Description

The UTC654L-AG6-R is a three-terminal positive voltage regulator manufactured by Unisonic Technologies Co., Ltd. (UTC). It is designed to provide a stable and reliable output voltage for a variety of electronic applications. This regulator is part of the UTC654L series, known for their compact size and efficient performance in voltage regulation.

Applications

  • Linear Power Supplies: Used to regulate voltage in linear power supply circuits, ensuring a stable output voltage for sensitive electronic components.
  • Battery Charging Circuits: Used to regulate the charging voltage for rechargeable batteries, preventing overcharging and extending battery life.
  • Microcontroller Power: Provides a stable voltage source for microcontrollers and other digital logic circuits, ensuring reliable operation.
  • Instrumentation: Utilized in test and measurement equipment to provide a stable reference voltage.
  • Consumer Electronics: Found in various consumer electronic devices, such as portable audio players, mobile phones and other handheld devices to maintain stable voltage levels.

Features

  • Three-Terminal Regulator: Requires minimal external components for operation, simplifying circuit design.
  • Fixed Output Voltage: Provides a stable and precise output voltage.
  • Short Circuit Protection: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal Overload Protection: Automatically shuts down the regulator if the internal temperature exceeds a safe limit, preventing damage.
  • High Ripple Rejection: Minimizes the impact of input voltage ripple on the output voltage, ensuring a clean and stable output.

Benefits

  • Stable Voltage Supply: Provides a consistent and reliable voltage output, essential for proper functioning of electronic circuits.
  • Simplified Design: Requires few external components, reducing board space and cost.
  • Protection: Integrated protection features safeguard against damage from short circuits and thermal overload.
  • Efficient Operation: Operates efficiently, minimizing power dissipation and heat generation.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation in a variety of applications.

Additional Details

The UTC654L-AG6-R is typically available in a through-hole package (e.g., TO-92 or similar). It is designed for ease of use and integration into various electronic circuits. The specific output voltage is determined by the part number and is generally a fixed value. Refer to the UTC datasheet for detailed specifications, including input voltage range, output voltage tolerance, and operating temperature range.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $69.2099
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Microchip Technology
Lowest to $6.2562
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess