EN
  • EN
  • DE

SN74LVCH162244ADL

Part No SN74LVCH162244ADL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 48SSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCH
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74LVCH162244
Other Names 74LVCH162244ADLG4,74LVCH162244ADLG4,TEXTISSN74LVCH162244ADL,296-8568-5,-SN74LVCH162244ADLR,296-8568-5R,2156-SN74LVCH162244ADL
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259291-SN74LVCH162244ADL
Ultra Librarian 3D Model Ultra Librarian SN74LVCH162244ADL CAD Model

Description

The SN74LVCH162244ADL from Texas Instruments is a high-performance, 16-bit buffer and line driver designed for use in 3.3-V VCC operation, but with the capability to provide a 5-V tolerant interface. This integrated circuit is part of the LVCH series, which stands for Low-Voltage CMOS with Bus Hold. The device is particularly suitable for driving bus lines or buffer memory address registers in a wide range of applications.

Key Features

  • Bus Hold on Data Inputs: The device maintains the last active input state when no input is present, eliminating the need for external pull-up or pull-down resistors.
  • 5-V Tolerant Inputs: This feature allows for interface compatibility with 5-V systems, making it a versatile choice for mixed-voltage environments.
  • High Drive: The SN74LVCH162244ADL can drive up to -24 mA at the output, ensuring strong signal transmission over long traces or to high capacitive loads.
  • Low Power Consumption: Designed for low-voltage operation, the device consumes less power, which is crucial for battery-operated and power-sensitive applications.
  • Edge-Rate Control: This device includes outputs that are designed to reduce the rate of edge change, minimizing the generation of noise that can affect other circuitry.

Applications

The SN74LVCH162244ADL is highly versatile and can be used in a variety of applications such as:

  • Bus drivers
  • Buffer memory address registers
  • Data path drivers
  • Backplane driving
  • Interface translation

Package and Quality

Offered in a 48-pin SSOP (Shrink Small-Outline Package), the SN74LVCH162244ADL provides a compact footprint while still delivering the high-performance features expected from Texas Instruments. The product adheres to the stringent quality standards set by the industry, ensuring reliability and performance consistency for the end-user.

Overall, the SN74LVCH162244ADL is a robust, reliable choice for designers looking to integrate a high-quality buffer and line driver into their 3.3-V systems, with the added flexibility of a 5-V tolerant interface.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5639 $50.7510
220+ $0.4627 $101.7940
335+ $0.4483 $150.1805
465+ $0.4338 $201.7170
600+ $0.4194 $251.6400
800+ $0.3760 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess