EN
  • EN
  • DE

PI74LPT16245AEX

Part No PI74LPT16245AEX
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX 16BIT BIDIR 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 061629-PI74LPT16245AEX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI74LPT16245AEX CAD Model

Description

Product Overview: PI74LPT16245AEX from Diodes Incorporated

Introducing the PI74LPT16245AEX, a high-performance, 16-bit bus transceiver from Diodes Incorporated, designed to address the needs of high-speed bidirectional communication between data buses. This device is a member of Diodes Incorporated's expansive range of logic products, tailored to provide reliable and efficient solutions for modern electronic applications.

Key Features

  • High-Speed Data Transfer: The PI74LPT16245AEX is capable of facilitating data transfer rates that are essential for today's fast-paced electronic environments, ensuring minimal propagation delays.
  • Low-Voltage Operation: Operating at 3.3V, this transceiver is optimized for low-voltage applications, which is particularly beneficial for power-sensitive designs.
  • 5V Tolerant Inputs and Outputs: Despite its low-voltage operation, the inputs and outputs are 5V tolerant, providing compatibility with mixed-voltage systems and enhancing the device's versatility.
  • Bi-Directional Interface: With its 16-bit bidirectional data interface, the PI74LPT16245AEX can transmit data in both directions, offering flexibility in data management and bus arbitration.
  • Bus-Hold Data Inputs: The bus-hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the PCB design and reducing component count.
  • Low Power Consumption: This device has been engineered to consume minimal power, making it suitable for energy-efficient applications.

Applications

The PI74LPT16245AEX is ideal for a variety of applications where high-speed and low-power operation are critical. These include, but are not limited to:

  • Communication systems
  • Servers and networking equipment
  • Data storage and retrieval systems
  • Signal bridging between different voltage domains
  • Industrial control systems

Quality and Reliability

Diodes Incorporated is committed to delivering products of the highest quality and reliability. The PI74LPT16245AEX is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent standards required by the industry. Users can trust this transceiver to perform consistently and effectively, even in the most demanding conditions.

With its combination of speed, power efficiency, and versatility, the PI74LPT16245AEX from Diodes Incorporated stands out as a superior choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.6336 $68.1680
11+ $11.1862 $123.0482
16+ $10.8374 $173.3984
23+ $10.4874 $241.2102
29+ $10.1374 $293.9846
39+ $9.0887 $354.4593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess