EN
  • EN
  • DE

AM29SL800DB90WAD

Part No AM29SL800DB90WAD
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (0 - A)
Description NOR Flash Parallel 1.8V 8Mbit 1M/512K x 8bit/16bit 90ns 48-Pin FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package FBGA
Number of Pins 48
RoHS Compliant
Win Source Part Number 1154832-AM29SL800DB90WAD
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29SL800DB90WAD CAD Model

Description

The AM29SL800DB90WAD is an 8 Mbit (1M x 8-bit) CMOS 3.0 Volt-only Simultaneous Operation Flash memory device from Cypress Semiconductor. It is designed for embedded systems requiring both high-density storage and the ability to simultaneously read from one memory block while erasing or programming another. The 'DB' indicates a dual-bank configuration, '90' represents the access time in nanoseconds (ns), and 'WAD' usually denotes the package type and temperature range. This simultaneous operation capability is crucial for applications needing continuous operation even during memory updates.

Applications:

  • Embedded Systems with Real-Time Requirements: Used in systems where firmware updates or data logging must occur without interrupting critical operations.
  • Networking Equipment: Employed in routers, switches, and other networking devices requiring continuous operation during configuration updates.
  • Wireless Communication Devices: Storing firmware and configuration data in cellular phones and other wireless devices, allowing over-the-air updates without service interruption.
  • Automotive Electronics: Used in advanced driver-assistance systems (ADAS) and infotainment systems that require continuous operation and real-time data processing during software updates.
  • Industrial Automation: Implemented in industrial control systems needing continuous operation and data logging capabilities.

Features:

  • Simultaneous Read/Write Operation: Allows reading from one bank while erasing or programming another, ensuring continuous system operation.
  • Dual Bank Architecture: Organizes memory into two independent banks for concurrent operations.
  • 3.0 Volt-Only Operation: Reduces power consumption and simplifies system design.
  • High Performance: Offers fast access times (90ns) for quick data retrieval.
  • Sector Erase Architecture: Allows individual sectors to be erased without affecting other sectors, providing efficient memory management.
  • Low Power Consumption: Minimizes power usage in both active and standby modes, extending battery life in portable applications.

Benefits:

  • Uninterrupted System Operation: Ensures continuous operation during firmware updates or data logging processes.
  • Enhanced System Performance: Simultaneous read/write capability improves overall system responsiveness.
  • Efficient Memory Management: Sector erase architecture allows for flexible and efficient memory utilization.
  • Reduced Power Consumption: 3.0-volt operation minimizes power usage, extending battery life in portable devices.
  • Simplified System Design: Single voltage operation simplifies system integration and reduces component count.

Additional Details: The AM29SL800DB90WAD is typically available in various package options, such as TSOP and BGA. Detailed datasheets provide information on pin configurations, electrical characteristics, timing diagrams, and programming algorithms. Understanding the specific bank sizes, sector configurations, and simultaneous operation procedures is essential for proper use. This Flash memory provides a robust and versatile solution for embedded systems requiring non-volatile storage with simultaneous operation capabilities, fast access times, and efficient memory management.

You May Also Be Interested in

Febest Auto Parts
Need more? Email Us
Amd
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Qualcomm
Lowest to $7.9791
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess