EN
  • EN
  • DE

P6KE68A-T

Part No P6KE68A-T
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 58.1VWM 92VC DO15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 58.1V
Voltage - Breakdown (Min) 64.6V
Voltage - Clamping (Max) @ Ipp 92V
Current - Peak Pulse (10/1000µs) 6.5A
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Base Product Number P6KE68
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 651936-P6KE68A-T
Ultra Librarian 3D Model Ultra Librarian P6KE68A-T CAD Model

Description

Diodes Incorporated P6KE68A-T TVS Diode

The P6KE68A-T is a high-quality transient voltage suppression (TVS) diode from Diodes Incorporated, designed to provide reliable and robust protection for sensitive electronic components. This TVS diode is a part of the P6KE series, which is well-regarded for its ability to safeguard circuitry against voltage transients induced by inductive load switching and lightning, particularly in applications where space is at a premium.

With its bidirectional clamping characteristic, the P6KE68A-T is capable of absorbing surge energy up to 600W (10/1000μs surge). This makes it an excellent choice for protecting against high energy transients. The device operates in a stand-off voltage of 68V, which ensures that it remains non-conductive under normal operating conditions and only activates when a voltage spike occurs.

The construction of the P6KE68A-T features a glass-passivated junction, which provides a robust and reliable operation even in harsh environmental conditions. This passivation also contributes to its low leakage current and excellent stability over time and temperature variations. The TVS diode comes in a DO-15 axial lead package, which is widely used and easy to install in a variety of circuit configurations.

Engineers and designers choose the P6KE68A-T for its fast response time to transient events, typically in the picosecond range. This swift reaction is critical for protecting sensitive microelectronic devices such as microprocessors, ICs, and other digital components from voltage spikes that can cause immediate or cumulative damage.

Applications for the P6KE68A-T include industrial systems, consumer electronics, telecommunications, and networking equipment, as well as in automotive and aerospace industries where reliability and performance are non-negotiable. Its compliance with RoHS standards also ensures that it meets the latest environmental regulations for hazardous substances.

In summary, the P6KE68A-T from Diodes Incorporated is a versatile and reliable TVS diode, offering a combination of powerful surge protection, fast response time, and durable construction, making it an excellent choice for safeguarding sensitive electronic circuits against transient voltage events.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess