EN
  • EN
  • DE

MMBZ5229BT1

Part No MMBZ5229BT1
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Diodes Incorporated
Win Source Part Number 322856-MMBZ5229BT1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBZ5229BT1 CAD Model

Description

Diodes Incorporated MMBZ5229BT1 Zener Diode

The MMBZ5229BT1 from Diodes Incorporated is a high-quality Zener diode designed for providing a reliable voltage reference. This small surface-mount device is part of a series of Zener diodes that offer excellent stability and low leakage current, making them ideal for a wide range of voltage regulation applications.

With a nominal Zener voltage of 4.3V, the MMBZ5229BT1 is suitable for use in various electronic circuits requiring precise voltage clamping or reference voltages. This Zener diode can handle up to 500mW of power dissipation, ensuring adequate capacity for most low-power applications. The device operates within a voltage range that is critical for many electronic components, protecting them from voltage spikes and ensuring consistent performance.

The MMBZ5229BT1 is packaged in an SOT-23 configuration, which is a compact, three-terminal, small outline package. This makes it easy to incorporate into space-constrained designs without sacrificing performance. The small form factor also allows for high-density mounting on PCBs, which is essential for modern electronic devices that require miniaturization without compromising on functionality.

The device features a double slug type construction, which provides greater thermal performance and reliability. It is designed to withstand typical environmental conditions and is characterized for operation from -55°C to +150°C, offering robust performance in a wide range of operating temperatures.

Diodes Incorporated ensures that the MMBZ5229BT1 meets stringent quality standards. The diode is RoHS compliant, meaning it does not contain hazardous substances commonly found in electronic components, making it environmentally friendly and suitable for use in a variety of markets, including consumer electronics, automotive, and industrial applications.

Whether you are designing power management circuits, battery chargers, or looking to protect sensitive electronics, the MMBZ5229BT1 Zener diode from Diodes Incorporated offers a dependable and efficient solution for maintaining stable voltages in your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess