EN
  • EN
  • DE

SZ1SMA5934BT3G

Part No SZ1SMA5934BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 1.5W SMA / Zener Diode 24 V 1.5 W ±5% Surface Mount SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 19 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 18.2 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package DO-214AC, SMA
Supplier Device Package SMA
Base Product Number SZ1SMA5934
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZ1SMA5934BT3G-ND,SZ1SMA5934BT3GOSDKR,ONSONSSZ1SMA5934BT3G,SZ1SMA5934BT3GOSCT,2156-SZ1SMA5934BT3G-OS,SZ1SMA5934BT3GOSTR
Standard Package 5,000
Win Source Part Number 1324924-SZ1SMA5934BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMA5934BT3G CAD Model

Description

ON Semiconductor SZ1SMA5934BT3G Zener Diode

The ON Semiconductor SZ1SMA5934BT3G is a high-precision, surface-mount Zener diode designed for voltage regulation and protection applications in a wide range of electronic circuits. This robust diode is part of ON Semiconductor's SMA series and comes in a compact SMA package, making it suitable for high-density circuit boards where space is at a premium.

Key Features

  • Voltage Range: This Zener diode offers a nominal Zener voltage of 22V, providing a stable reference voltage for various applications.
  • Power Dissipation: With a power dissipation of 1.5 Watts, the SZ1SMA5934BT3G can withstand significant power levels, making it ideal for more demanding circuits.
  • High Precision: Boasting a tight voltage tolerance, this component ensures precise voltage regulation, which is crucial for sensitive electronics.
  • Thermal Stability: The Zener diode operates efficiently over a wide temperature range, maintaining performance from -55°C to 150°C.
  • Package: Encased in a highly durable SMA package, it offers excellent mechanical protection and ensures reliable solderability.
  • Regulatory Compliance: It meets various environmental standards, including RoHS compliance, which ensures that it is free from hazardous substances.

Applications

The SZ1SMA5934BT3G is versatile and can be used in numerous applications, such as:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Motor control systems
  • Overvoltage and surge protection in sensitive electronics
  • Telecommunication devices
  • Automotive electronics

ON Semiconductor's commitment to quality ensures that the SZ1SMA5934BT3G Zener diode is a reliable choice for designers looking to incorporate a dependable voltage regulator or protector in their circuits. Its compact form factor, combined with its high performance and compliance with environmental standards, makes it a preferred choice for a wide array of electronic applications.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9291 $51.1005
135+ $0.7623 $102.9105
205+ $0.7385 $151.3925
280+ $0.7147 $200.1160
365+ $0.6909 $252.1785
485+ $0.6194 $300.4090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess