EN
  • EN
  • DE

SN74LV221APW

Part No SN74LV221APW
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT TRIGGER INPUTS | IC DUAL MONO MULTIVIB 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 13.2ns
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74LV221
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1255205-SN74LV221APW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV221APW CAD Model

Description

SN74LV221APW Dual Monostable Multivibrator by Texas Instruments

The SN74LV221APW is a high-performance, dual monostable multivibrator integrated circuit crafted by the renowned semiconductor manufacturer, Texas Instruments. This device is part of the 'LV' family, which signifies its low-voltage operation, making it an ideal choice for modern digital systems that require efficient power consumption and compatibility with lower voltage levels.

Featuring two completely independent monostable multivibrators, the SN74LV221APW is designed to generate precise, controlled pulse-width outputs upon the reception of an input trigger. Each multivibrator has its own set of inputs, outputs, and operational settings, allowing for a versatile range of applications in timing, pulse shaping, and sequential logic operations.

With a wide supply voltage range of 2V to 5.5V, the SN74LV221APW can easily integrate into various system voltage levels, ensuring adaptability across different platforms. The device also boasts a high-speed performance, with typical propagation delays as low as 15 ns when operating at 5V, which is crucial for time-sensitive applications.

The SN74LV221APW comes in a 16-pin TSSOP (Thin Shrink Small Outline Package) that is not only space-saving but also offers good thermal characteristics for better heat dissipation. This package is suitable for surface-mount technology (SMT), which is widely used in today's electronic circuit manufacturing for its reliability and efficiency.

Key features of the SN74LV221APW include:

  • Two independent channels for versatile application use
  • Edge-triggered from active-high or active-low Gated Logic Inputs
  • Retriggerable for very long output pulses
  • Output pulse width range from 30 ns to 70% of VCC
  • Direct Clear input for immediate output pulse termination
  • Low power consumption with ICC reduced by 50%

Engineers and designers can rely on the SN74LV221APW for their critical timing and pulse management requirements in a variety of digital systems, including microprocessor or microcontroller-based applications, communication devices, and portable electronics. Its robust design and Texas Instruments' commitment to quality make this component a dependable choice for both prototyping and mass production.

For detailed specifications, application notes, and support resources, users can visit the Texas Instruments website or consult the datasheet for the SN74LV221APW.

You May Also Be Interested in

ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $7.5734
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2945 $51.7800
95+ $1.0622 $100.9090
150+ $1.0290 $154.3500
205+ $0.9958 $204.1390
260+ $0.9626 $250.2760
350+ $0.8630 $302.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess