EN
  • EN
  • DE

LTC6993MPS6-4#TRPBF

Part No LTC6993MPS6-4#TRPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000040-LTC6993MPS6-4#TRPBF
Manufacturer Analog Devices Inc.
Category Monostable Multivibrator
Series LTC6993-1
Packaging Reel
Mounting Style SMD/SMT
Package / Case SOT-23-6
Ultra Librarian 3D Model Ultra Librarian LTC6993MPS6-4#TRPBF CAD Model

Description

The LTC6993MPS6-4#TRPBF is a remarkable member of the TimerBlox series of versatile silicon timing devices from Analog Devices Inc. This product is a monostable multivibrator or a one-shot timer that integrates an oscillator with a precision programmable delay or pulse width. The LTC6993MPS6-4#TRPBF is designed to provide users with an easy-to-use and highly accurate timing solution that requires minimal external components.

Key Features:

  • Adjustable Timer: The delay time or pulse width can be set from 1µs to 33.6 seconds, allowing for a wide range of timing applications.
  • High Accuracy: The device offers precision timing with a 0.6% maximum error, ensuring reliable and consistent performance.
  • Versatile Voltage Range: It operates from a 2.25V to 5.5V supply voltage, making it suitable for various electronic systems.
  • Low Power Consumption: The LTC6993MPS6-4#TRPBF is optimized for battery-powered and portable applications, with a quiescent current of only 55µA.
  • Configurability: The timer is programmable through an external resistor, which simplifies the design process and reduces component count.
  • Frequency Division: It can divide a frequency by a digitally controlled factor between 1 and 2^21.
  • Compact Package: The device is available in a small 6-lead SOT-23 package, ideal for space-constrained applications.

Applications:

  • Long Duration Timing
  • Pulse Generation
  • Frequency Division
  • Time Delay Generation
  • Watchdog Timers
  • Wake-up Timers
  • Pulse Width Modulation (PWM)

The LTC6993MPS6-4#TRPBF is tailored for designers looking for a reliable and flexible timing solution that can be easily integrated into a variety of systems, including industrial controls, consumer electronics, and embedded applications. With its precision and programmability, the LTC6993 TimerBlox device from Analog Devices Inc. simplifies the design of complex timing tasks without the need for a dedicated timing microcontroller, making it a cost-effective and space-saving option for modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617
Nexperia USA Inc.
IC MULTIVIBRATOR 65NS 16SO
Lowest to $0.2186
Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess