EN
  • EN
  • DE

SN74LS221DBRG4

Part No SN74LS221DBRG4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254910-SN74LS221DBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS221DBRG4 CAD Model

Description

The SN74LS221DBRG4 is a high-performance, monolithic dual monostable multivibrator integrated circuit produced by Texas Instruments. This device is part of the 74LS family, which is known for its low power Schottky technology, offering a balance between speed and power consumption. The SN74LS221DBRG4 is designed to generate accurate time delays or oscillation, making it an essential component in a wide range of applications such as timing, pulse shaping, and sequential logic operations.

Key Features

  • Direct Clear Input: Each multivibrator of the SN74LS221DBRG4 has a direct clear input which, when made high, immediately resets the output to a low state, ensuring precise timing control.
  • Edge-Triggered Inputs: Triggering can occur at the output level of the pulse when the input goes from low to high (positive-edge), allowing for synchronized operation in digital systems.
  • Retriggerable Functionality: The device has the capability to be retriggered, resetting the timing interval. This feature makes it ideal for extended timing applications or generating variable pulse widths.
  • Output Pulse Width Control: The width of the output pulse can be controlled by external resistors and capacitors, providing flexibility in timing configurations.
  • Standard Supply Voltage: It operates at a standard 5V supply voltage, which is common in digital systems, simplifying power supply design.

Applications

The SN74LS221DBRG4 is versatile and can be used in various applications such as:

  • Timing circuits
  • Pulse generation
  • Sequential logic operations
  • Wave shaping
  • Digital pulse-width modulation (PWM)

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LS221DBRG4 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. The device is available in a DBRG4 package, which is a small-outline integrated circuit, providing a compact and reliable solution for high-density applications.

For detailed specifications and application notes, refer to the official Texas Instruments datasheet for the SN74LS221DBRG4. Designers and engineers can rely on this device for a dependable and efficient solution in their digital timing and control systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Nexperia USA Inc.
IC MULTIVIBRATOR 65NS 16SO
Lowest to $0.2376
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3903 $55.6120
90+ $1.1408 $102.6720
140+ $1.1052 $154.7280
190+ $1.0695 $203.2050
245+ $1.0339 $253.3055
325+ $0.9269 $301.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess