EN
  • EN
  • DE

SN74LS627N

Part No SN74LS627N
Manufacturer Texas Instruments
Catalog VCOs (Voltage Controlled Oscillators)
Description VOLTAGE-CONTROLLED OSCILLATOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 672335-SN74LS627N
Ultra Librarian 3D Model Ultra Librarian SN74LS627N CAD Model

Description

The SN74LS627N is a versatile and high-quality voltage-controlled oscillator (VCO) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is part of the 74LS series and is designed to provide reliable and precise frequency control in a wide range of electronic applications.

Key Features

  • Wide Voltage Range: The SN74LS627N operates over a broad power supply range, making it suitable for various applications that require different voltage levels.
  • High-Frequency Operation: This VCO is capable of generating frequencies up to the MHz range, ensuring suitability for high-speed operations.
  • Stable Oscillation: The device is engineered to produce a stable and reliable oscillation over the entire voltage and temperature range, providing consistent performance.
  • Adjustable Frequency: Users can easily adjust the output frequency by varying the external components, such as resistors and capacitors, allowing for fine-tuning to specific requirements.
  • Quadrature Outputs: The SN74LS627N provides quadrature outputs, which are essential for certain applications that require phase-shifted signals.

Applications

The SN74LS627N is ideal for use in a variety of electronic systems, including:

  • Communication equipment
  • Signal processing
  • Function generators
  • Phase-locked loops (PLLs)
  • Synthesizers

Technical Specifications

Parameter Value
Supply Voltage Range 4.75V to 5.25V
Operating Temperature 0°C to 70°C
Package Type DIP-14
Frequency Range Up to MHz range

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LS627N is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. With Texas Instruments' reputation for reliability, you can trust this VCO to perform consistently over time.

You May Also Be Interested in

Analog Devices Inc.
VCO 5.1GHZ, 10.2GHZ / Oscillator VCO 4800MHz to 5400MHz/ 9600MHz to 10800MHz 5V 32-Pin QFN EP SMD T/R
Lowest to $75.7353
Crystek Corporation
VCO 2050MHZ SMD 12.7X12.7MM
Need more? Email Us
Semtech Corporation
OSC VCO 1483.5MHZ ~ 1485MHZ SMD
Lowest to $85.9702
Crystek Corporation
VCO 1355MHZ 0.5-15V 12.7X12.7MM / 1355MHz Center Frequency 0.5 V ~ 15 V Voltage Controlled Oscillator 3 ±2 dBm -20 2nd Harmonic Typ (dBc)
Need more? Email Us
RF Micro Devices
VCO 4775MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Analog Devices Inc.
VCO 5.7975GHZ, 11.595GHZ
Lowest to $43.0147
Texas Instruments
VOLTAGE CONTROLLED OSCILLATOR
Need more? Email Us
Crystek Corporation
VCO 1900MHZ 0.5-4.5V 12.7X12.7MM / 1900MHz Center Frequency 0.5 V ~ 4.5 V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic Typ (dBc)
Need more? Email Us
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT & DIVIDE-BY-4, 9.5 - 10.8 GHz | VCO 5.075/10.15GHZ 2-12V 5X5MM
Lowest to $71.6418

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1183 $56.9464
18+ $5.8406 $105.1308
27+ $5.6581 $152.7687
37+ $5.4756 $202.5972
48+ $5.2931 $254.0688
64+ $4.7455 $303.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess