EN
  • EN
  • DE

HMC512LP5ETR

Part No HMC512LP5ETR
Manufacturer Analog Devices Inc.
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 5.1GHZ, 10.2GHZ / Oscillator VCO 4800MHz to 5400MHz/ 9600MHz to 10800MHz 5V 32-Pin QFN EP SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Analog Devices Inc.
Packaging Reel package
Frequency Range 4.8 ~ 5.4GHz, 9.6 ~ 10.8GHz
Frequency - Center 5.1GHz, 10.2GHz
Operating Supply Voltage 5V
Tuning Voltage (VDC) 2V ~ 13V
2nd Harmonic, Typ (dBc) 25
Icc Max 370mA
Pushing (MHz/V) 30
Power (dBm) -5.5±2.5, 10±4, 9±6
Phase Noise Typ (dBc/Hz) -110
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad, CSP
Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.039" (1.00mm)
Win Source Part Number 776122-HMC512LP5ETR
Popularity Medium
Supply and Demand Status Limited
ECCN 3A001.a.11.b
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC512LP5ETR CAD Model

Description

Overview of HMC512LP5ETR by Analog Devices Inc.

The HMC512LP5ETR is a high-performance, easy-to-use integrated circuit from Analog Devices Inc., designed for a wide range of radio frequency (RF) applications. This product is part of the Hittite Microwave IC product line that Analog Devices acquired, known for its industry-leading performance in RF, microwave, and millimeter-wave technology.

Key Features

  • Frequency Range: The HMC512LP5ETR operates over a broad frequency range, making it suitable for various applications, including point-to-point radios, VSAT, military & space, and fiber optics.
  • Output Power: It delivers a consistent output power across its operating frequency, ensuring reliable performance for critical applications.
  • Phase Noise Performance: The device boasts excellent phase noise characteristics, which is crucial for high-performance oscillators and synthesizers.
  • Package: Enclosed in a compact 5x5 mm QFN leadless package, the HMC512LP5ETR is designed for space-constrained applications without compromising on performance.
  • Supply Voltage: It operates on a single supply voltage, simplifying the power supply design and reducing the overall system complexity.

Applications

  • Fixed and Mobile Broadband Wireless Access Systems
  • Test Equipment and Sensors
  • Private Mobile Radios
  • Satellite Communications Systems
  • Industrial and Medical Equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC512LP5ETR is no exception. This product is manufactured to meet the highest industry standards, ensuring consistent performance and durability for the life of your application. The device is also RoHS compliant, adhering to the latest environmental regulations for electronic components.

With its versatile features and robust design, the HMC512LP5ETR from Analog Devices Inc. is an excellent choice for designers looking for a reliable and high-performance RF solution. Whether for commercial or military use, this product offers the precision and durability needed for today's demanding RF applications.

You May Also Be Interested in

Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT & DIVIDE-BY-4, 9.5 - 10.8 GHz | VCO 5.075/10.15GHZ 2-12V 5X5MM
Lowest to $71.6418
Semtech Corporation
Voltage Controlled Oscillator | VCO 1484.25MHZ 7.60MM X 5.8MM
Lowest to $1.9566
Crystek Corporation
VCO 162.5MHZ 0.5-6V 7.62X7.62MM / 162.5MHz Center Frequency 0.5 V ~ 6 V Voltage Controlled Oscillator 5 ±5 dBm -15 2nd Harmonic Typ (dBc)
Need more? Email Us
Analog Devices Inc.
VCO 5.1GHZ, 10.2GHZ / Oscillator VCO 4800MHz to 5400MHz/ 9600MHz to 10800MHz 5V 32-Pin QFN EP SMD T/R
Lowest to $75.7353
Crystek Corporation
OSC VCO 2110-2170MHZ SMD .5X.5"
Need more? Email Us
RF Micro Devices
VCO 4775MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Analog Devices Inc.
VCO 4.8GHZ/9.6GHZ 2-13V 5X5MM
Lowest to $49.1315
RF Micro Devices
VCO 4520MHZ 1.5-11V 12.7X12.7MM
Need more? Email Us
Analog Devices Inc.
VCO 5.4725/10.945GHZ 2-13V 5X5MM
Lowest to $52.6209

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.7353 $75.7353
2+ $62.1418 $124.2836
3+ $60.1999 $180.5997
4+ $58.2580 $233.0320
5+ $56.3160 $281.5800
6+ $50.4902 $302.9412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess