EN
  • EN
  • DE

MC74AC646DWG

Part No MC74AC646DWG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 6V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr onsemi
Series 74AC
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74AC646
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC74AC646DWG-OS,ONSONSMC74AC646DWG
Standard Package 30
Win Source Part Number 1042498-MC74AC646DWG
Ultra Librarian 3D Model Ultra Librarian MC74AC646DWG CAD Model

Description

ON Semiconductor MC74AC646DWG Product Overview

The MC74AC646DWG is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a trusted leader in semiconductor solutions. This device is part of the advanced high-speed CMOS (Complementary Metal-Oxide Semiconductor) range and is specifically crafted to meet the demands of modern digital systems.

Key Features

  • Octal Transceiver: The device features an octal bus transceiver with 3-state outputs, providing bidirectional communication between two buses with the ability to place the output in a high impedance state, thus facilitating bus arbitration and minimizing power consumption.
  • Integrated Latch: Each byte of the transceiver has a corresponding latch to ensure data integrity, with the capability to store the bus state independently of the transceiver operation.
  • Logic Level Flexibility: The MC74AC646DWG operates at a wide range of logic levels, making it versatile for interfacing with various logic families.
  • High-Speed Operation: With its advanced CMOS technology, the device is capable of operating at high speeds, ensuring swift data transfer and processing which is essential for high-performance systems.

Applications

The MC74AC646DWG is suitable for a variety of applications that require efficient and reliable data transfer between systems. These applications include, but are not limited to:

  • Bus interface and bus arbitration in multi-processor systems
  • Data communication systems
  • Memory buffering and data storage devices
  • Peripheral drivers and controllers

Package and Quality

The device comes in a 24-pin SOIC (Small Outline Integrated Circuit) package, which is designed for space-efficient mounting on printed circuit boards (PCBs). ON Semiconductor ensures that the MC74AC646DWG meets rigorous quality standards, providing reliable performance for critical applications.

Environmental Compliance

ON Semiconductor is committed to environmental stewardship. The MC74AC646DWG adheres to RoHS (Restriction of Hazardous Substances) directives, ensuring that the use of certain hazardous materials in electrical and electronic equipment is limited, making this product safe for the environment and suitable for use in green-compliant devices.

With its robust feature set and ON Semiconductor's commitment to quality and environmental responsibility, the MC74AC646DWG stands out as a superior choice for designers and engineers seeking a reliable octal transceiver and latch for their digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1875 $53.4375
105+ $0.9744 $102.3120
160+ $0.9439 $151.0240
220+ $0.9135 $200.9700
285+ $0.8830 $251.6550
380+ $0.7917 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,797 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess