EN
  • EN
  • DE

CVCO55BE-1650-2150

Part No CVCO55BE-1650-2150
Manufacturer Crystek Corporation
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 1900MHZ 0.5-4.5V 12.7X12.7MM / 1900MHz Center Frequency 0.5 V ~ 4.5 V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic Typ (dBc)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Mfr Crystek Corporation
Series CVCO55
Package Strip
Product Status Active
Frequency Range 1650 ~ 2150MHz
Frequency - Center 1900MHz
Voltage - Supply 5V
Tuning Voltage (VDC) 0.5 V ~ 4.5 V
2nd Harmonic, Typ (dBc) -15
Icc Max 22mA
Pushing (MHz/V) 1.5
Power (dBm) 5 ±3
Phase Noise Typ (dBc/Hz) -96
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-QFN, Variant
Size / Dimension 0.500" L x 0.500" W (12.70mm x 12.70mm)
Height 0.150" (3.81mm)
Standard Package 5 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 867459-CVCO55BE-1650-2150
Ultra Librarian 3D Model Ultra Librarian CVCO55BE-1650-2150 CAD Model

Description

The 867459-CVCO55BE-1650-2150 is a voltage-controlled oscillator (VCO) designed for various applications from Crystek Corporation.

  • Manufacturer: Crystek Corporation
  • Package: Strip
  • Standard Package: 5 pieces
  • Frequency Range: 1650 to 2150MHz
  • Center Frequency: 1900MHz
  • Tuning Voltage: 0.5V to 4.5V
  • Icc max: 22mA
  • Power Output: 5±3dBm
  • Phase Noise: -96dBc/Hz
  • Supply Voltage: 5V
  • Operating Temperature: -40°C to 85°C
  • Pushing: 1.5MHz/V
  • ECCN: EAR99
  • HTSUS Code: 8542.39.0001
  • Product Status: Active
  • REACH: Unaffected

You May Also Be Interested in

Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 7.8 - 8.8 GHz | VCO 4.15GHZ/8.3GHZ 2-13V 5X5MM
Lowest to $54.0585
Analog Devices Inc.
VCO 5.7975GHZ, 11.595GHZ
Lowest to $43.0147
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT & DIVIDE-BY-4, 9.6 - 10.8 GHz | VCO 5.1GHZ/10.2GHZ 2-13V 5X5MM
Lowest to $71.9468
Crystek Corporation
VCO 2050MHZ SMD 12.7X12.7MM
Need more? Email Us
Analog Devices Inc.
MMIC VCO w/ HALF FREQUENCY OUTPUT 7.3 - 8.2 GHz | VCO 3.875GHZ/7.75GHZ 2-13V 5X5MM
Lowest to $39.0491
RF Micro Devices
VCO 3124MHZ 0.5-4.5V 12.7X12.7MM
Lowest to $16.3213
Texas Instruments
VOLTAGE CONTROLLED OSCILLATOR
Need more? Email Us
Crystek Corporation
VCO 2560MHZ 0.5-4.5V 12.7X12.7MM / 2560MHz Center Frequency 0.5 V ~ 4.5 V Voltage Controlled Oscillator 0 ±3 dBm -20 2nd Harmonic Typ (dBc)
Need more? Email Us
NXP / Nexperia
VCO 77GHZ 6MM X 6MM
Lowest to $8.7410

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess