EN
  • EN
  • DE
  • IT

DS2775G+

Part No DS2775G+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC FUEL GAUGE LI+ 2CELL 14-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 2
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 14-TDFN-EP (3x5)
Win Source Part Number 080730-DS2775G+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2775G+ CAD Model

Description

Maxim Integrated's DS2775G+ Battery Fuel Gauge IC

The DS2775G+ from Maxim Integrated is a sophisticated battery fuel gauge integrated circuit (IC) designed to provide precise battery state monitoring for single-cell and dual-cell lithium-ion (Li+) batteries. This high-accuracy device is an essential component for portable devices where battery life prediction is critical, such as smartphones, tablets, and laptops, as well as for medical and industrial applications where reliable battery status information is a necessity.

One of the key features of the DS2775G+ is its ability to measure the battery's voltage, temperature, and current flow. It uses this information to calculate remaining capacity, providing an accurate assessment of the battery's charge state. This is achieved through the use of Maxim Integrated's proprietary algorithms, which compensate for aging, temperature, and discharge rate, ensuring that the reported state of charge (SoC) is consistently reliable over the battery's lifespan.

The DS2775G+ also offers a range of communication options, including an I2C interface that allows for easy integration into existing systems. This interface enables the host system to access the fuel gauge's data, configure its settings, and retrieve vital diagnostic information. The device's small footprint, available in a TSSOP package, makes it an ideal choice for space-constrained applications.

For added versatility, the DS2775G+ includes an adjustable over/under voltage protection feature, which safeguards the battery from damaging conditions. It also supports programmable current thresholds for charge and discharge states, providing further customization to match specific battery requirements.

Maxim Integrated ensures that the DS2775G+ meets the rigorous standards for quality and performance, making it a reliable choice for battery management solutions. With its advanced features and precise monitoring capabilities, the DS2775G+ is an indispensable tool for developers and manufacturers looking to enhance the user experience by extending the operational life and reliability of their battery-powered products.

Overall, the DS2775G+ represents Maxim Integrated's commitment to innovation and excellence in battery management technology, offering a compact, high-performance solution for today's energy-conscious devices.

You May Also Be Interested in

Texas Instruments
IC BATT FUEL GAUGE LIION 15DSBGA / Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $3.9229
Maxim Integrated
IC MONITOR/ACCUMULATOR 14-TDFN
Lowest to $3.1086
Mitsumi
IC, MULTI CELL, BATTERY PROTECTI / Battery Battery Protection IC Lithium Ion/Polymer VSOP-24A
Need more? Email Us
Texas Instruments
IC BATTERY GAS GAUGE 28-QSOP / Gas Gauge NiCD/NiMH 28-Pin SSOP Tube
Need more? Email Us
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $0.3661
Maxim Integrated
IC BATT MON MULTI-CHEM 1C 8TSSOP / Battery Battery Monitor IC Multi-Chemistry 8-TSSOP
Need more? Email Us
Texas Instruments
SINGLE CELL PACK/SYSTEM-SIDE / Fuel Gauge Li-Ion/Li-Pol 9-Pin DSBGA T/R
Lowest to $0.4754
Maxim Integrated
Industry's Lowest IQ Fuel Gauge with ModelGauge m5 EZ Eliminates Battery Characterization
Lowest to $1.7013
Texas Instruments
IC LITHIUM BATT PROTECT 6-WSON / Battery Protection Li-Ion/Li-Pol 6-Pin WSON T/R
Lowest to $6.0434

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2958 $67.7748
14+ $9.2687 $129.7618
22+ $8.9789 $197.5358
30+ $8.6891 $260.6730
39+ $8.3993 $327.5727
52+ $7.5301 $391.5652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess