EN
  • EN
  • DE

SN74LS16DR

Part No SN74LS16DR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX INVERTER BUFFERS/DRIVERS WITH OPEN-COLLECTOR HIGH-VOLTAGE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254890-SN74LS16DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS16DR CAD Model

Description

The SN74LS16DR from Texas Instruments is a high-performance, dual 4-bit D-type flip-flop integrated circuit that forms part of the 74LS series of logic chips. This particular component is designed to be used in a wide range of digital applications where reliable data storage or transfer is required.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: Dual 4-Bit
  • Output Type: Differential
  • Function: Standard
  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Packaging: Tape & Reel (TR)

The SN74LS16DR is characterized by its high-speed performance and low power consumption, making it an ideal choice for implementing in systems where efficiency and speed are critical. The device has a typical clock frequency of 35MHz, providing swift data transfer rates for your digital circuits.

Applications

This versatile flip-flop can be used in various applications such as:

  • Data storage
  • Data transfer systems
  • Shift registers
  • Counters
  • Memory devices

With its robust design, the SN74LS16DR is also suitable for industrial and commercial environments where reliability is paramount. The device comes in a compact SOIC-16 package, which is conducive for space-constrained applications while allowing for effective thermal management and ease of integration into PCB designs.

Overall, the SN74LS16DR from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing a complex digital system or simply need a dependable flip-flop for your circuit, the SN74LS16DR offers the performance and durability to meet your needs.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Intel
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess