EN
  • EN
  • DE

SN74HCT36TM

Part No SN74HCT36TM
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838352-SN74HCT36TM
Ultra Librarian 3D Model Ultra Librarian SN74HCT36TM CAD Model

Description

The SN74HCT36TM is a high-performance, integrated circuit manufactured by Texas Instruments (TI), designed to meet the rigorous demands of modern digital electronics. This versatile chip is part of the HCT family and offers a perfect blend of speed, power efficiency, and reliability, making it an ideal choice for a wide array of applications.

Key Features:

  • Logic Type: The SN74HCT36TM falls under the category of logic gates, which are the fundamental building blocks of digital circuits.
  • Logic Family: It belongs to the HCT logic family, which is compatible with CMOS technology and has TTL input and output level requirements.
  • Supply Voltage: The device operates at a nominal supply voltage of 5V, which is typical for many digital systems, ensuring easy integration into a variety of designs.
  • Operating Temperature: This chip is designed to function over a wide temperature range, making it suitable for industrial and automotive applications.
  • Packaging: The SN74HCT36TM comes in a compact surface-mount package, which allows for efficient use of board space in densely packed electronic assemblies.

Applications:

The SN74HCT36TM is highly versatile and can be used in various digital applications, including:

  • Logic level translation
  • Signal gating
  • Function generation
  • Binary arithmetic
  • Control systems
  • Data processing equipment

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74HCT36TM is no exception. It undergoes rigorous testing and quality control processes to ensure it meets the high standards expected from TI products. Customers can rely on this chip for consistent performance and longevity in their electronic projects.

Technical Support and Resources:

TI provides extensive technical support and resources to help designers and engineers make the most of the SN74HCT36TM. This includes detailed datasheets, application notes, and an active community forum where users can share insights and ask questions.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess