The IRLAE702ST1 is a power MOSFET manufactured by Murata Electronics North America. As a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor), it's designed for switching and amplification applications, commonly used in power supplies, motor control, and DC-DC converters. The 'IR' likely refers to International Rectifier, which Murata acquired. The 'LAE702' portion specifies the particular characteristics of this MOSFET within Murata's product line. The 'ST1' probably refers to the specific packaging or reel type.
Applications:
- DC-DC Converters
- Power Supplies
- Motor Control
- Load Switching
- Battery Management Systems
Features:
- Low On-Resistance (RDS(on)): Minimizes power losses during conduction.
- Fast Switching Speed: Enables efficient operation at high frequencies.
- Logic-Level Gate Drive: Can be driven directly by logic circuits.
- Avalanche Rated: Can withstand transient voltage spikes.
- Surface Mount Package: Allows for automated assembly.
Benefits:
- High Efficiency: Low RDS(on) reduces power dissipation and improves efficiency.
- Compact Design: Surface-mount package saves board space.
- Simplified Drive Circuitry: Logic-level gate drive simplifies circuit design.
- Robust Performance: Avalanche rating provides protection against voltage transients.
- Reliable Operation: Designed for long-term reliability in demanding applications.
Additional Details:
Specific details like drain-source voltage (VDS), drain current (ID), gate-source voltage (VGS), and RDS(on) values depend on the precise specifications in the datasheet. The IRLAE702ST1 is likely packaged in a small surface-mount package (e.g., SOT-223, DPAK). The datasheet contains critical information for circuit design, including thermal resistance, gate charge, and safe operating area. The gate threshold voltage (VGS(th)) is another important parameter to consider when designing the gate drive circuitry.