EN
  • EN
  • DE

ISP1504ABSSFA

Part No ISP1504ABSSFA
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826279-ISP1504ABSSFA
Ultra Librarian 3D Model Ultra Librarian ISP1504ABSSFA CAD Model

Description

STMicroelectronics ISP1504ABSSFA USB Transceiver

The STMicroelectronics ISP1504ABSSFA is a cutting-edge USB transceiver chip designed to meet the high-speed data transfer requirements of today's sophisticated electronic devices. This versatile component is an essential building block for applications requiring USB connectivity, offering a seamless interface between the USB physical layer and the digital logic in mobile phones, PDAs, digital cameras, and other portable gadgets.

Key Features

  • USB 2.0 Compliance: The ISP1504ABSSFA is fully compliant with the Universal Serial Bus 2.0 specification, supporting high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer modes, ensuring compatibility with a wide range of USB devices.
  • Integrated PHY: It features an integrated Physical Layer (PHY) transceiver, providing robust signal quality and integrity for reliable data communication over USB.
  • UTMI+ Interface: Equipped with a UTMI+ Level 3 interface, the device ensures smooth connectivity with USB controllers, making it a flexible choice for system designers.
  • Low Power Consumption: Designed with power efficiency in mind, the ISP1504ABSSFA boasts low power consumption, making it ideal for battery-powered applications.
  • Enhanced ESD Protection: The transceiver includes built-in electrostatic discharge (ESD) protection circuits, safeguarding the device from the damaging effects of static electricity.

Applications

The ISP1504ABSSFA is suitable for a vast array of applications where USB connectivity is essential. Its compact size and power efficiency make it particularly well-suited for portable devices. It can be found in:

  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Digital Cameras and Camcorders
  • Portable Media Players
  • GPS Devices
  • Portable Gaming Consoles

With its robust design and compliance with the latest USB standards, the STMicroelectronics ISP1504ABSSFA USB transceiver is a reliable choice for developers looking to integrate USB functionality into their designs. Its small footprint and compatibility with various USB modes make it a versatile solution for a multitude of USB-based applications.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess