EN
  • EN
  • DE

SN74HC366N

Part No SN74HC366N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX BUS DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254617-SN74HC366N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC366N CAD Model

Description

The SN74HC366N is a high-performance hex bus driver from Texas Instruments (TI), designed to provide high-speed, low-power operation for a wide range of digital applications. This integrated circuit is part of the 74HC series, which is well-known for its robustness and compatibility with CMOS and TTL logic levels.

Key Features

  • Logic Type: The SN74HC366N features six independent bus drivers, each with a 3-state output that can effectively drive bus lines or buffer memory address registers.
  • Operating Voltage: It operates on a wide range of supply voltages from 2V to 6V, making it versatile for various digital environments.
  • Output Drive Capability: This device is capable of driving up to 15 LSTTL loads, ensuring compatibility with a variety of digital systems.
  • Package: The SN74HC366N comes in a standard 16-pin DIP (Dual In-line Package), allowing for easy integration into through-hole PCB designs.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus-organized system without the need for pull-up resistors and reduces power consumption when the drivers are not in use.

Applications

This versatile component is suitable for a wide array of applications, such as:

  • Bus drivers in computing systems
  • Memory address drivers
  • Buffer for capacitive load driving
  • Input/Output port for microprocessors

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74HC366N is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. Whether you're designing a new system or maintaining an existing one, the SN74HC366N is a reliable choice for your digital driving needs.

Availability

The SN74HC366N is widely available from Texas Instruments and authorized distributors. Its industry-standard packaging and pinout make it a convenient drop-in replacement for similar hex bus drivers, ensuring a smooth design and integration process.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Lowest to $2.5606
Nordic Semiconductors
Need more? Email Us
Toko America Inc.
Need more? Email Us
Intel
Lowest to $50.4238
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess