EN
  • EN
  • DE

ADS7862Y

Part No ADS7862Y
Manufacturer Texas Instruments
Catalog Hard To Find
Description Dual 500kHz, 12-Bit, 2 + 2 Channel Simultaneous Sampling
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1141922-ADS7862Y
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7862Y CAD Model

Description

The ADS7862Y is a high-performance, dual-channel analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments. This precision ADC is designed to cater to a wide range of applications, from industrial control systems to medical equipment, where accurate and reliable digital representation of analog signals is crucial.

Key Features:

  • Simultaneous Sampling: The ADS7862Y features two 12-bit ADCs that operate simultaneously, providing synchronous sampling of different analog signals. This is particularly useful in applications like motor control and three-phase power monitoring, where phase alignment is important.
  • High-Speed Performance: With a sampling rate of up to 2 MSPS (million samples per second), the ADS7862Y offers a rapid data acquisition capability, enabling real-time processing and control.
  • Flexible Input Ranges: The device supports various input ranges, including ±10V, ±5V, 0V to 10V, and 0V to 5V, offering versatility for different signal levels.
  • Serial Interface: The ADS7862Y includes a serial peripheral interface (SPI) that allows for easy communication with microcontrollers and digital signal processors, facilitating integration into digital systems.
  • Low Power Consumption: Designed for efficiency, the ADC operates on a low power supply, which makes it suitable for battery-powered or energy-sensitive applications.
  • Small Form Factor: Available in a compact package, the ADS7862Y saves valuable board space, which is essential for space-constrained designs.

Applications:

The ADS7862Y is ideal for a variety of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical instrumentation
  • Motor control
  • Power management systems

Summary:

The Texas Instruments ADS7862Y stands out as a robust and versatile ADC solution that provides high-speed, dual-channel sampling with a range of input voltage options. Its SPI interface and low power consumption make it an excellent choice for both complex and straightforward applications requiring precise analog-to-digital conversion. Whether for industrial, medical, or consumer electronics, the ADS7862Y delivers performance and reliability that designers and engineers can trust.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9680 $55.9360
5+ $22.9481 $114.7405
7+ $22.2309 $155.6163
10+ $21.5138 $215.1380
13+ $20.7967 $270.3571
17+ $18.6453 $316.9701
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,529 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess