EN
  • EN
  • DE

74ACT16861DLR

Part No 74ACT16861DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC 20BIT BUS TXRX TRI-ST 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 10
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 765017-74ACT16861DLR
Family Name 74ACT16861
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT16861DLR CAD Model

Description

Product Overview: 74ACT16861DLR from Texas Instruments

The 74ACT16861DLR is a high-speed CMOS 20-bit bus transceiver and register designed by Texas Instruments to address the needs of high-performance data transfer and storage systems. This integrated circuit is part of the 'ACT' family, which signifies Advanced CMOS Technology, ensuring that it operates with the speed of bipolar circuits while maintaining the low power consumption of CMOS technology.

With its 20-bit width, the 74ACT16861DLR is ideal for facilitating communication between data buses in a variety of digital applications. It features two sets of directional transceivers with 3-state outputs, which allow for bidirectional data flow. The device's dual-register architecture, with D-type flip-flops, captures data at either the A or B port depending on the clock signal provided, thus offering flexibility in data transfer operations.

The 74ACT16861DLR operates over a broad voltage range of 4.5V to 5.5V, making it compatible with many of the standard logic levels used in digital systems. This feature is particularly important for ensuring the device's interoperability with a range of other components within a system.

Key features of the 74ACT16861DLR include:

  • High-Speed Data Transfer: The device supports fast data transfer rates, which is critical for high-speed computing and communication systems.
  • Low Power Dissipation: Despite its high-speed capabilities, the 74ACT16861DLR maintains low power consumption, a hallmark of CMOS technology.
  • Edge-Triggered Registers: The flip-flops in the device are edge-triggered, capturing data on either the rising or falling edge of the clock signal, which enhances the precision of data handling.
  • Multiple Package Options: The 74ACT16861DLR is available in a 56-pin SSOP (Shrink Small Outline Package), providing a compact footprint for space-constrained applications.
  • Wide Operating Temperature Range: This device is designed to operate reliably over an extended temperature range, making it suitable for industrial applications.

Overall, the 74ACT16861DLR from Texas Instruments is a robust and reliable choice for designers looking to implement efficient data transfer in their digital systems. Its combination of high-speed operation, low power consumption, and flexible data handling capabilities make it an essential component for a wide range of electronic products.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3843 $51.9215
12+ $8.5205 $102.2460
19+ $8.2542 $156.8298
26+ $7.9880 $207.6880
33+ $7.7217 $254.8161
44+ $6.9229 $304.6076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess