EN
  • EN
  • DE
  • IT

SN74GTLPH306PW

Part No SN74GTLPH306PW
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 8-BIT LVTTL-TO-GTLP BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Translator Type Mixed Signal
Channel Type Bidirectional
Channels per Circuit 8
Input Signal LVTTL
Output Signal GTLP
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number 74GTLPH306
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1254442-SN74GTLPH306PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74GTLPH306PW CAD Model

Description

The SN74GTLPH306PW is an advanced high-speed, bi-directional transceiver from Texas Instruments designed for applications that require fast data transfer and signal conditioning in a compact package. This device is part of the GTLP (Gunning Transceiver Logic Plus) family and is specifically engineered to facilitate the communication between cards and backplanes or between different logic families.

Key Features

  • High-Speed Performance: The SN74GTLPH306PW operates at a significant speed, making it suitable for high-performance computing and networking applications.
  • Bi-Directional Interface: Each data path can be configured as an input or output without the use of a direction control signal, simplifying the design and saving valuable board space.
  • Compatibility: This transceiver is compatible with GTL, GTLP, AGTL, and AGTL+ signaling levels, offering a versatile solution for mixed-signal environments.
  • Low-Voltage Operation: It supports a low-voltage operation range, which helps to reduce power consumption and improve energy efficiency.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry on the device helps to maintain the last active state during tri-state or power-off conditions, reducing the need for external pull-up or pull-down resistors.

Applications

The SN74GTLPH306PW is ideal for a variety of applications, including:

  • Server and high-performance computing
  • Data communication and networking equipment
  • Signal bridging between different logic levels
  • Backplane interfacing
  • System upgrades where higher data rates are required

Product Specifications

The SN74GTLPH306PW comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, providing a space-efficient footprint for densely packed PCBs. It operates over a broad temperature range and meets stringent industry standards for performance and reliability, ensuring its suitability for demanding applications.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments product page.

You May Also Be Interested in

ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8961 $53.3766
14+ $7.2994 $102.1916
22+ $7.0713 $155.5686
30+ $6.8432 $205.2960
38+ $6.6151 $251.3738
51+ $5.9308 $302.4708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,037 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess