EN
  • EN
  • DE

SN74LVC1T45QDCKRQ1

Part No SN74LVC1T45QDCKRQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TXRX DUAL SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.65V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 420Mbps
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 1100537-SN74LVC1T45QDCKRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC1T45QDCKRQ1 CAD Model

Description

SN74LVC1T45QDCKRQ1 - Texas Instruments

The SN74LVC1T45QDCKRQ1 is a versatile single-bit dual-supply bus transceiver from Texas Instruments, designed with the automotive industry in mind. This high-quality integrated circuit is part of TI's extensive range of logic-level translation solutions, catering to the needs of modern vehicles and advanced electronic systems that require reliable and efficient voltage level translation.

Key Features:

  • Flexible Power Supply: The device supports a dual-supply voltage operation, ranging from 1.65V to 5.5V on both the A and B ports. This allows for seamless communication between devices operating at different voltage levels, making it ideal for multi-voltage systems.
  • Automotive Grade: As a Q1 automotive-grade product, it meets stringent quality and reliability standards, including extended temperature ranges and robustness for harsh environments.
  • Direction Control: The SN74LVC1T45QDCKRQ1 features direction control (DIR) input, which allows for bidirectional data flow between the A and B ports. This adds to the flexibility and ease of use in complex automotive applications.
  • Low Power Consumption: With its low-power design, the device ensures minimal power draw, which is critical in automotive applications where power efficiency is a priority.
  • High-Speed Data Transfer: It is capable of facilitating high-speed data transfer, ensuring that communication between components is both rapid and reliable.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, safeguarding the transceiver against static electricity and other transient voltage spikes.

Applications:

The SN74LVC1T45QDCKRQ1 is suitable for a broad range of applications within the automotive sector, including but not limited to:

  • Infotainment Systems
  • Body Control Modules
  • Engine Control Units
  • Advanced Driver Assistance Systems (ADAS)

With its compact SC70 package, the SN74LVC1T45QDCKRQ1 is an excellent choice for space-constrained applications, providing reliable logic level translation in a small footprint. Its performance and durability make it an essential component for automotive engineers looking to design systems that require high levels of communication integrity and resilience to environmental factors.

You May Also Be Interested in

Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Microchip Technology
3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Lowest to $1.5505
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3491 $50.6195
350+ $0.2865 $100.2750
545+ $0.2775 $151.2375
745+ $0.2686 $200.1070
965+ $0.2596 $250.5140
1,290+ $0.2328 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,050 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess