EN
  • EN
  • DE

MC10H352FN

Part No MC10H352FN
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 4
Input Signal CMOS
Output Signal PECL
Output Type Differential
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number 10H352
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 1217317-MC10H352FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H352FN CAD Model

Description

The MC10H352FN is a high-performance, dual-channel differential line receiver designed and manufactured by ON Semiconductor. This component is part of ON Semiconductor's MC10 series, which is renowned for its high-speed logic performance and ECL (Emitter Coupled Logic) technology.

Key Features

  • Dual Differential Line Receiver: The MC10H352FN features two independent differential line receivers, making it suitable for applications requiring the reception of two separate signals.
  • High-Speed Performance: The device operates at exceptional speeds, making it ideal for high-frequency or fast switching applications.
  • MECL 10K-Compatible: The receiver is compatible with MECL 10K logic standards, ensuring easy integration with existing MECL systems or components.
  • 5.0 V ECL Power Supply: The device operates on a standard 5.0 V power supply, common in ECL logic families.
  • Temperature Range: The MC10H352FN is designed to operate within an industrial temperature range, ensuring reliability in various environmental conditions.

Applications

The MC10H352FN is ideal for applications that require high-speed data transmission and reception. It is commonly used in:

  • Telecommunications
  • Data communication systems
  • High-speed data acquisition systems
  • Instrumentation

Package and Quality

The product is available in a PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and robust physical protection for the integrated circuit. ON Semiconductor ensures that the MC10H352FN meets stringent quality standards, offering reliability and performance for critical applications.

Conclusion

With its dual-channel design, high-speed operation, and compatibility with MECL 10K logic, the ON Semiconductor MC10H352FN is a versatile and reliable choice for designers looking to implement differential line reception in their systems. Its robust packaging and adherence to industrial temperature ranges further make it a durable and dependable solution for a wide array of electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1786 $58.5004
34+ $3.4287 $116.5758
53+ $3.3215 $176.0395
72+ $3.2144 $231.4368
93+ $3.1072 $288.9696
125+ $2.7858 $348.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess