EN
  • EN
  • DE

SY100EPT23LKC

Part No SY100EPT23LKC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description 3.3V DUAL DIFFERENTIAL LVPECL-to-LVTTL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 2
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number 100EPT23
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1262889-SY100EPT23LKC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EPT23LKC CAD Model

Description

Introducing the SY100EPT23LKC from Microchip Technology

The SY100EPT23LKC by Microchip Technology is a state-of-the-art differential LVPECL to LVTTL translator designed to meet the needs of high-speed data communications and computing applications. This advanced component is a perfect solution for systems that require reliable and fast data transfer between different voltage domains while maintaining signal integrity.

Constructed using high-speed SiGe technology, the SY100EPT23LKC offers superior performance characteristics, including minimal skew, high data throughput, and low power consumption. The device is capable of translating a differential LVPECL (Low Voltage Positive Emitter Coupled Logic) input signal to a LVTTL (Low Voltage Transistor-Transistor Logic) output, allowing for seamless integration into a variety of digital systems.

Key features of the SY100EPT23LKC include:

  • 3.3V Power Supply Voltage: Ensures compatibility with common LVTTL operating environments.
  • High-Speed Operation: Facilitates fast data rates, which is essential for modern, high-performance computing and network infrastructure.
  • Flow-Through Pinout: Simplifies PCB layout by reducing trace crossings, which can help to minimize signal degradation and electromagnetic interference.
  • Internal Input Pulldown Resistors: Offers easy interfacing with other components by ensuring a defined logic level when input is left open.
  • Extended Temperature Range: Capable of operating reliably in a wide range of environmental conditions, making it suitable for industrial applications.

The SY100EPT23LKC comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Its small form factor does not compromise its performance or reliability, making it an excellent choice for designers looking to optimize board space without sacrificing quality.

Whether you're designing high-speed networking equipment, data communication systems, or need a reliable translator for interfacing between different logic families, the SY100EPT23LKC from Microchip Technology is a versatile and dependable choice. Its robust design and advanced technology ensure that it will be an integral component in facilitating the high-speed data transfer requirements of today's and tomorrow's technological solutions.

For more information, datasheets, and support resources, visit Microchip Technology's official website.

You May Also Be Interested in

NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5505 $62.0200
95+ $1.2723 $120.8685
145+ $1.2325 $178.7125
195+ $1.1928 $232.5960
255+ $1.1529 $293.9895
340+ $1.0337 $351.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess