EN
  • EN
  • DE

74AVCH16T245DGV,11

Part No 74AVCH16T245DGV,11
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description TXRX 16BIT TRANSLAT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74AVCH
Packaging Reel package
Part Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 0.8V ~ 3.6V
Voltage - VCCB 0.8V ~ 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 380Mbps
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 765264-74AVCH16T245DGV,11
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVCH16T245DGV,11 CAD Model

Description

Introducing the 74AVCH16T245DGV,11 from NXP

The 74AVCH16T245DGV,11 is a high-performance, dual-supply voltage level translator from NXP Semiconductors designed to facilitate communication between devices operating at different voltage levels. This integrated circuit (IC) is an essential component for modern electronic systems where interfacing between different logic levels is required.

Key Features:

  • Bi-Directional Interface: With 16-bit dual-supply bus transceiver capabilities, this IC allows for seamless data transfer in both directions between two buses of different voltage domains.
  • Voltage Level Translation: It supports voltage level translation from 1.2V to 3.6V on the A port and 1.65V to 5.5V on the B port, making it versatile for multi-voltage systems.
  • High-Speed Operation: Designed for high-speed signal processing, the 74AVCH16T245DGV,11 can handle data rates that are suitable for a variety of applications, from consumer electronics to industrial automation.
  • Power-Off Protection: The IC provides I/O protection and ensures that no excessive current is drawn when one of the power supplies is off.
  • Low Standby Power: It is optimized for low power consumption in standby mode, contributing to the energy efficiency of the overall system.
  • Robust Design: The 74AVCH16T245DGV,11 includes over-voltage tolerant inputs and outputs, ensuring durability and reliability under stressful conditions.

Applications:

The versatility of the 74AVCH16T245DGV,11 makes it suitable for a wide range of applications, including:

  • Mobile and Portable Devices
  • Data Communication Systems
  • Computing and Storage Platforms
  • Industrial Control Interfaces
  • Consumer Electronics

Package and Quality:

The device comes in a TSSOP-48 (thin shrink small outline package) which is known for its compact footprint and suitability for space-constrained applications. NXP's commitment to quality ensures that the 74AVCH16T245DGV,11 meets the highest industry standards for performance and reliability.

Whether you're developing the next generation of portable devices or upgrading industrial control systems, the 74AVCH16T245DGV,11 from NXP provides the flexibility and performance needed to bridge different logic levels seamlessly.

You May Also Be Interested in

Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.7313
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3902 $65.7314
15+ $7.7050 $115.5750
24+ $7.4636 $179.1264
32+ $7.2234 $231.1488
42+ $6.9820 $293.2440
56+ $6.2601 $350.5656
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess