EN
  • EN
  • DE

74AVCH2T45GD,125

Part No 74AVCH2T45GD,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description IC LEVEL XLATOR/TXRX XSON8U
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74AVCH
Packaging Reel package
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.8V ~ 3.6V
Voltage - VCCB 0.8V ~ 3.6V
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-XFDFN
Manufacturer Package 8-XSON, SOT996-2 (2x3)
Win Source Part Number 765266-74AVCH2T45GD,125
Popularity Medium
Supply and Demand Status Balance
Family Name 74AVCH2T45
Introduction Date July 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 74AVCH2T45GD,125 CAD Model

Description

The 74AVCH2T45GD,125 from Nexperia USA Inc. is a voltage level translator.

  • Data Rate: 500Mbps
  • Channel Type: Bidirectional
  • Channels per Circuit: 2
  • VCCA Voltage Range: 0.8V to 3.6V
  • VCCB Voltage Range: 0.8V to 3.6V
  • Package: 8-XFDFN
  • Mounting Type: SMD
  • Operating Temperature Range: -40°C to 125°C
  • Packaging: Reel
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 8XQFN / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XQFN (1.6x1.6)
Lowest to $0.2317
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Need more? Email Us
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess